EN
  • EN
  • DE

PK60N256VMC100

Part No PK60N256VMC100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 121MAPBGA / ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K60
Package Box
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 21x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Base Product Number PK60
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346606-PK60N256VMC100
Ultra Librarian 3D Model Ultra Librarian PK60N256VMC100 CAD Model

Description

Introducing the NXP PK60N256VMC100 Microcontroller

Embark on your next embedded project with the powerful and versatile NXP PK60N256VMC100 microcontroller. This high-performance device is part of NXP's Kinetis K60 MCU family, renowned for their exceptional efficiency and robustness, tailored for demanding applications across various industries.

The PK60N256VMC100 boasts a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), operating at speeds up to 100 MHz. This potent combination provides a balanced blend of computational power and energy efficiency, making it an ideal choice for applications that require intensive processing and precise numeric operations.

With 256KB of flash memory and 64KB of SRAM, this microcontroller offers ample space for complex firmware and real-time data processing without compromising performance. Its extensive memory capabilities ensure that your application can handle extensive codebases and sophisticated algorithms.

The microcontroller's connectivity options are abundant, featuring various communication interfaces such as multiple UARTs, SPI, I2C, CAN, and USB 2.0. These interfaces enable the PK60N256VMC100 to connect seamlessly with other devices, sensors, and peripherals, providing the flexibility to build scalable and interconnected systems.

Security is a priority in modern electronics, and the PK60N256VMC100 addresses this with its integrated cryptographic acceleration and random number generator, ensuring secure data transfer and storage. This is particularly crucial for applications dealing with sensitive information or requiring secure communications.

Moreover, the device is equipped with a range of analog and timing peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and timers. These features facilitate precise control and measurement tasks, making the microcontroller an excellent fit for industrial control, medical devices, and smart metering applications.

Designed for reliability, the NXP PK60N256VMC100 operates within an extended temperature range and comes in a 144-pin MAPBGA package, ensuring durability and ease of integration into your design. Whether you're developing advanced IoT devices, motor control systems, or robust user interfaces, this microcontroller is engineered to help you realize your vision with confidence and efficiency.

Choose the NXP PK60N256VMC100 for your next project and leverage its remarkable capabilities to create innovative, high-performing solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess