EN
  • EN
  • DE

PK22DN512VLK5

Part No PK22DN512VLK5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 80FQFP / ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K20
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number PK22
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346464-PK22DN512VLK5
Ultra Librarian 3D Model Ultra Librarian PK22DN512VLK5 CAD Model

Description

Introducing the NXP PK22DN512VLK5 Microcontroller

The NXP PK22DN512VLK5 is a highly capable microcontroller that is part of NXP's Kinetis K series. It is designed to deliver exceptional performance and flexibility for a wide range of applications. This microcontroller is built on the ARM Cortex-M4 core, which operates at a frequency of up to 100 MHz, offering a balance of power efficiency and processing capability.

With 512 KB of flash memory and 128 KB of SRAM, the PK22DN512VLK5 provides ample space for complex applications and data storage. This makes it an ideal choice for industrial control, medical devices, smart metering, and IoT applications where robust operation and data handling are crucial.

Key Features:

  • ARM Cortex-M4 Core: The core supports DSP instructions and a floating-point unit for computationally intensive applications.
  • Memory: Equipped with 512 KB of flash memory and 128 KB of SRAM, it can handle complex software stacks and buffering requirements.
  • Communication Interfaces: Multiple communication options are available, including UART, SPI, I2C, CAN, and USB, providing versatile connectivity solutions.
  • Timers and Analog Interfaces: It features a range of timers, as well as analog-to-digital (ADC) and digital-to-analog (DAC) converters for precise control and sensor interfacing.
  • Low Power Consumption: The microcontroller has several power-saving modes, making it suitable for battery-powered or energy-sensitive applications.

The PK22DN512VLK5 also supports a variety of operating voltages, ranging from 1.71V to 3.6V, allowing for flexibility in power supply design. Its extensive set of peripherals and interfaces, coupled with its low power capabilities, make it a versatile and efficient solution for embedded systems.

Developers can take advantage of NXP's comprehensive software and hardware development tools to streamline the design process. The microcontroller is supported by the Kinetis Software Development Kit (SDK), which includes software drivers, middleware, and example applications to jump-start development.

Whether you are developing an advanced industrial control system, a portable medical device, or an innovative IoT solution, the NXP PK22DN512VLK5 provides the performance, integration, and efficiency needed to drive your project forward.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess