Products specifications Report Issue?

Reference Date Code 1038+
Reference case SOT669
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711658-PH1030CL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH1030CL CAD Model

Description

Product Overview: NXP PH1030CL

The NXP PH1030CL is a state-of-the-art semiconductor product designed for high-efficiency and high-power applications. This robust component is part of NXP's acclaimed portfolio of power management solutions, specifically tailored to meet the rigorous demands of the modern electronics industry. With its compact design and superior performance, the PH1030CL is an ideal choice for a wide range of applications, including but not limited to, power supplies, DC-DC converters, and power amplifiers.

Key Features

  • High Power Density: The PH1030CL is engineered to deliver high power output while maintaining a small footprint, making it suitable for space-constrained applications.
  • Low On-Resistance: It offers exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in power conversion.
  • High Switching Frequency: This product supports high switching frequencies, enabling the design of power supplies with faster response times and reduced passive component sizes.
  • Thermal Management: NXP's PH1030CL comes with excellent thermal characteristics, ensuring reliable operation even under high temperature environments.
  • Durability: Built to last, the device is resilient against harsh conditions, including high voltage and current stresses.

Applications

  • Telecommunications equipment
  • Industrial power systems
  • Automotive electronics
  • Renewable energy installations

Technical Specifications

The NXP PH1030CL boasts impressive technical specifications, including a continuous drain current capability, fast switching speed, and a wide operating temperature range. Its package is optimized for excellent electrical and thermal performance, ensuring that the device operates reliably under a variety of conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PH1030CL is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the highest standards for performance and longevity.

For detailed product specifications, application notes, and support resources, customers are encouraged to visit the official NXP website or contact their local NXP sales office.

You May Also Be Interested in

Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention