EN
  • EN
  • DE

PESD5VOS1BA

Part No PESD5VOS1BA
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833675-PESD5VOS1BA
Ultra Librarian 3D Model Ultra Librarian PESD5VOS1BA CAD Model

Description

Overview of NXP PESD5V0S1BA

The NXP PESD5V0S1BA is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from the potentially damaging effects of Electrostatic Discharge (ESD). This component is part of NXP's extensive range of ESD protection products, which are engineered to provide robust defense for electronic circuits against ESD strikes, ensuring reliability and longevity of the devices they protect.

Key Features

  • Low Clamping Voltage: The PESD5V0S1BA offers a low clamping voltage, which is crucial for the protection of sensitive electronics. This ensures that when an ESD event occurs, the voltage is quickly clamped to a safe level, preventing damage to the protected ICs.
  • High ESD Protection Level: It can withstand ESD discharges up to 30 kV (Air and Contact discharge) according to the IEC 61000-4-2 standard, making it an excellent choice for applications that require high levels of protection.
  • Ultra-low Capacitance: With an ultra-low capacitance of typically 0.7 pF, the device is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Single-Line Protection: This device is designed to protect one data line, providing targeted protection where it's most needed.
  • Small Package: The PESD5V0S1BA comes in a small SOD323 (SC-76) package, which is suitable for space-constrained applications.

Applications

The NXP PESD5V0S1BA is versatile and can be employed in a wide array of applications. Its primary use is to protect sensitive high-speed data lines, such as:

  • USB 2.0 power and data lines
  • Monitors and flat panel displays
  • Mobile phones and smartphones
  • Notebooks, desktops, and servers
  • Portable gaming systems
  • Digital cameras and camcorders

Why Choose NXP PESD5V0S1BA?

Choosing the NXP PESD5V0S1BA for your design ensures that your products are protected by a leading-edge ESD solution from a reputable semiconductor manufacturer. The combination of high ESD protection, low clamping voltage, and ultra-low capacitance, all in a compact package, makes the PESD5V0S1BA an excellent choice for safeguarding high-speed interfaces in today's electronics.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess