EN
  • EN
  • DE

LTC4318IUF#PBF

Part No LTC4318IUF#PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Dual I2C/SMBus Address Translator / IC ACCELERATOR I2C HOTSWAP 20DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Address Translator
Interface I2C
Operating Supply Voltage 2.25 V ~ 5.5 V
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Mounting SMD
Win Source Part Number 784096-LTC4318IUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4318
Introduction Date May 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4318IUF#PBF CAD Model

Description

Product Overview: LTC4318IUF#PBF - Linear Technology

The LTC4318IUF#PBF is a premium-grade I2C multiplexer and bus buffer from Linear Technology, designed to provide robust signal integrity and extend the capabilities of the I2C communication bus. This device allows a single host to communicate with multiple I2C devices that have the same or different bus speeds, or are located on different physical segments of the I2C bus.

With its unique design, the LTC4318IUF#PBF offers two downstream channels that can maintain 4000pF bus capacitance, which significantly exceeds the 400pF standard limit. This enhancement enables the connection of a higher number of I2C devices or longer trace lengths on the bus. Moreover, it is equipped with strong pull-up current sources that improve both rise times and maximum bus speed.

The device features level translation between 1.5V, 1.8V, 2.5V, 3.3V, and 5V buses, which allows for seamless communication between components operating at different logic levels. This makes the LTC4318IUF#PBF an ideal choice for multi-voltage systems and promotes compatibility across various platforms.

The LTC4318IUF#PBF incorporates fault-tolerant features that ensure reliable operation. It can withstand bus stuck low conditions without blocking the upstream bus, as well as handle bus contention with an elegant back-off strategy. Furthermore, the device has built-in rise time accelerators that can be enabled or disabled as per the system's requirements.

Packaged in a compact 20-lead QFN, the LTC4318IUF#PBF operates over an industrial temperature range of -40°C to 85°C. It is suitable for a wide array of applications, including advanced telecommunications, networking equipment, servers, and data storage systems where multiple I2C devices need to be managed effectively.

In conclusion, the LTC4318IUF#PBF from Linear Technology is a sophisticated solution for expanding I2C bus capabilities while ensuring signal integrity, compatibility, and fault tolerance, making it an essential component for complex electronic systems.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8188 $63.6580
80+ $1.4924 $119.3920
120+ $1.4458 $173.4960
170+ $1.3992 $237.8640
215+ $1.3525 $290.7875
290+ $1.2125 $351.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess