EN
  • EN
  • DE

PCA9545AD,118

Part No PCA9545AD,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20SO / 4-Channel I2C Switcher Interface 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications 4-Channel I2C Switcher
Interface I2C
Voltage - Supply 2.3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Mounting Type Surface Mount
Base Product Number PCA9545
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269747-PCA9545AD,118
Ultra Librarian 3D Model Ultra Librarian PCA9545AD,118 CAD Model

Description

The PCA9545AD,118 is a high-quality, 4-channel I²C-bus switch with an interrupt logic, designed and manufactured by NXP Semiconductors. This integrated circuit (IC) allows for multiple I²C devices with the same address to be connected to a single I²C bus, by providing 4 separate bidirectional translating switches that can be controlled via the I²C bus itself. The PCA9545AD,118 is an essential component for complex I²C systems where multiple identical devices need to be used or when the number of devices needed exceeds the available addresses on the I²C bus.

Key Features

  • Channel Selection: The PCA9545AD,118 allows for selection between 4 I²C-bus channels using an I²C-bus interface, with the added feature of an interrupt input for each channel.
  • Low Standby Current: The switch is optimized for low power consumption and operates in a standby mode when not in use, contributing to overall power efficiency in the system.
  • Level Shifting: The device also provides level shifting capabilities between different voltage levels on the upstream and downstream I²C-buses, which is crucial for mixed-voltage systems.
  • High Noise Filter: An integrated noise filter on the I²C-bus inputs ensures improved system reliability by preventing spurious data transmission caused by noise.
  • Package: The PCA9545AD,118 comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology (SMT), enabling compact and efficient PCB design.

Applications

The PCA9545AD,118 is versatile and can be used in a range of applications. It is particularly useful in scenarios where multiple I²C devices with the same address need to coexist on the same bus, such as in server management, networking equipment, and multiplexing I²C sensor signals. Its ability to interface with different voltage levels also makes it ideal for use in multi-voltage systems.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PCA9545AD,118 is no exception. It is designed to meet the rigorous standards required by industrial, automotive, and consumer applications, ensuring performance and stability in a wide range of operating conditions.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6590 $50.5210
46+ $2.1817 $100.3582
71+ $2.1136 $150.0656
98+ $2.0454 $200.4492
127+ $1.9772 $251.1044
170+ $1.7727 $301.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess