EN
  • EN
  • DE

T2035T-8G-TR

Part No T2035T-8G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description HIGH-TEMPERATURE TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tape & Reel
Product Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 20 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 168A, 160A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 45 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK
Base Product Number T2035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376696-T2035T-8G-TR
Ultra Librarian 3D Model Ultra Librarian T2035T-8G-TR CAD Model

Description

Introducing the T2035T-8G-TR Triac from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the T2035T-8G-TR, a state-of-the-art triac designed to manage AC loads in a variety of applications. This high-performance triac is part of the STMicroelectronics' Snubberless™ high-temperature series, which is renowned for its robustness and reliability in high-temperature environments.

The T2035T-8G-TR is a bidirectional triac with a maximum repetitive peak off-state voltage (VDRM/VRRM) of 800V, and an on-state RMS current (IT(RMS)) of 20A. It is designed to operate in applications requiring high thermal cycling performance and high junction temperature capability, with a maximum operating junction temperature of 150°C.

This triac features a high commutation capability, which makes it an ideal choice for inductive loads where turn-off can be problematic. The device also boasts a low holding current, ensuring that it remains off in the presence of small leakage currents, thus improving the safety and reliability of the application it is used in.

The T2035T-8G-TR comes in a D2PAK (TO-263) surface-mount package, which is suitable for compact designs and offers excellent power dissipation capabilities. This package is also known for its ease of installation, making it a preferred choice for automated manufacturing processes.

Applications for the T2035T-8G-TR are diverse and include solid-state relays, AC phase control (such as light dimmers and motor speed controllers), home appliances, and industrial equipment where robust triac function is required. Its high-temperature stability and reliability make it particularly well-suited for harsh environments and demanding applications.

With the launch of the T2035T-8G-TR, STMicroelectronics continues to demonstrate its commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry. The T2035T-8G-TR is not just a component; it's a testament to STMicroelectronics' dedication to performance, efficiency, and reliability.

For detailed specifications and application notes, customers are encouraged to review the datasheet and consult with STMicroelectronics' technical support for optimal integration into their designs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5187 $50.3740
49+ $2.0666 $101.2634
75+ $2.0020 $150.1500
104+ $1.9375 $201.5000
134+ $1.8729 $250.9686
179+ $1.6791 $300.5589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess