EN
  • EN
  • DE

KSZ8864CNXCA

Part No KSZ8864CNXCA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETH SWITCH 4PORT 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (8x8)
Family Name KSZ8864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876467-KSZ8864CNXCA
Ultra Librarian 3D Model Ultra Librarian KSZ8864CNXCA CAD Model

Description

Microchip Technology KSZ8864CNXCA Ethernet Switch

The KSZ8864CNXCA is a highly integrated Ethernet switch from Microchip Technology, designed to enable network connectivity and management in a wide range of applications. This sophisticated piece of technology is part of Microchip's portfolio of networking solutions that are known for their reliability, efficiency, and innovation.

At the heart of the KSZ8864CNXCA is a feature-rich 4-port switch that provides two modes of operation: three 10/100Mbps MAC ports and one 1Gbps MAC/SerDes port. This flexibility allows for a variety of configurations, suiting different network requirements and ensuring optimal performance across different platforms.

The KSZ8864CNXCA comes equipped with a plethora of features aimed at simplifying network management and enhancing security. It supports QoS (Quality of Service) with advanced priority queuing, making it ideal for applications where data prioritization is crucial, such as real-time streaming or VoIP. Additionally, the switch has built-in support for VLANs (Virtual Local Area Networks), enabling network segmentation and improving overall network efficiency and security.

Security is a top priority for network devices, and the KSZ8864CNXCA addresses this with features like IGMP snooping to control multicast traffic and port mirroring for network monitoring and diagnostics. These features ensure that the network remains secure and that administrators have the tools they need to manage traffic effectively.

The KSZ8864CNXCA is designed for ease of integration into existing systems, with a compact form factor that makes it suitable for space-constrained applications. Its low power consumption is also a boon for power-sensitive designs, making it an environmentally friendly choice for modern networking solutions.

Whether you're deploying a small home network or integrating into a complex industrial system, the Microchip Technology KSZ8864CNXCA Ethernet switch provides the features, performance, and reliability needed to maintain a robust and secure network environment.

You May Also Be Interested in

Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
Lowest to $10.0855
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0582 $60.2910
11+ $9.8939 $108.8329
16+ $9.5847 $153.3552
22+ $9.2755 $204.0610
28+ $8.9663 $251.0564
38+ $8.0388 $305.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess