EN
  • EN
  • DE

PESD5V0L5UY/DG

Part No PESD5V0L5UY/DG
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 347004-PESD5V0L5UY/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0L5UY/DG CAD Model

Description

The NXP PESD5V0L5UY/DG is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) that can occur during daily operation. This compact and efficient component is part of NXP's extensive range of protection devices, which are engineered to ensure the reliability and longevity of electronic equipment.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting sensitive circuit components from the high voltage associated with ESD events.
  • High ESD Protection: It is capable of withstanding ESD discharges up to 30 kV (contact discharge) and 30 kV (air discharge) as per the IEC 61000-4-2 international standard, providing robust protection for your electronic devices.
  • Ultra-low Capacitance: With an ultra-low line capacitance, the PESD5V0L5UY/DG is suitable for high-speed data lines, ensuring signal integrity is maintained.
  • Single-line Protection: This device is designed to protect one data or power line, offering targeted protection where it's needed most.
  • Small Package: Enclosed in a small SOD-882 leadless package, the PESD5V0L5UY/DG saves valuable board space, making it ideal for compact electronic designs.

Applications

The PESD5V0L5UY/DG is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB 2.0, USB 3.0, and USB OTG (On-The-Go)
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Portable electronics such as smartphones, tablets, and laptops
  • Digital video interfaces and camera links
  • Other applications requiring high-speed data line ESD protection

Benefits

By integrating the NXP PESD5V0L5UY/DG into your design, you ensure superior ESD protection for your electronic devices, which helps to reduce warranty costs, improve customer satisfaction, and enhance the product's overall reliability. Its low capacitance design also means that high-speed data integrity is preserved, making it an essential component for modern, high-performance electronics.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,025+ $0.1143 $231.4575
2,635+ $0.1097 $289.0595
3,490+ $0.0993 $346.5570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess