EN
  • EN
  • DE

LTC1955EUH#PBF

Part No LTC1955EUH#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32QFN / Interface 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Interface 4-Wire Serial
Voltage - Supply 1.7V ~ 5.5V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number LTC1955
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 196465-LTC1955EUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1955EUH#PBF CAD Model

Description

Product Overview: LTC1955EUH#PBF

The LTC1955EUH#PBF is a high-performance, feature-rich integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is engineered to meet the rigorous demands of advanced electronic applications, providing reliability and efficiency for a wide range of uses.

Key Features:

  • Versatile Power Management: The LTC1955EUH#PBF offers robust power management capabilities, making it suitable for complex systems requiring precise voltage regulation and power sequencing.
  • High Integration: This IC integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Communication Protocols: It supports various communication protocols, allowing for seamless integration with microcontrollers and other digital systems.
  • Durable Construction: Enclosed in a robust package, the LTC1955EUH#PBF is designed to withstand harsh environments and provide long-term reliability.

Applications:

The LTC1955EUH#PBF is ideal for a range of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Networking Equipment
  • Automotive Electronics

Technical Specifications:

The LTC1955EUH#PBF is packed with technical features that ensure its performance in demanding scenarios:

  • Package Type: QFN-32 (5x5mm)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Optimized for low-voltage operations.
  • High Efficiency: Delivers efficient power conversion, reducing energy waste and heat generation.

Quality and Reliability:

Analog Devices Inc. is committed to the highest standards of quality, and the LTC1955EUH#PBF is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry and provides dependable performance for critical applications.

Ordering Information:

To purchase the LTC1955EUH#PBF or to obtain more information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Ensure that you reference the exact product code LTC1955EUH#PBF to avoid any confusion with similar part numbers.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess