EN
  • EN
  • DE

PCF8598C-2P

Part No PCF8598C-2P
Manufacturer NXP / Nexperia
Catalog EEPROM
Description EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP / IC EEPROM 8KBIT 100KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6.0 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 209687-PCF8598C-2P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCF8598C
Introduction Date February 13, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF8598C-2P CAD Model

Description

Product Overview: NXP PCF8598C-2P

The NXP PCF8598C-2P is a cutting-edge CMOS integrated circuit that serves as a versatile static LCD driver. It is designed to meet the needs of complex display requirements, particularly in automotive and industrial applications. This highly reliable component is tailored to drive liquid crystal displays with extended temperature ranges and demanding operational conditions.

Key Features

  • Display Compatibility: The PCF8598C-2P can drive LCDs with up to 32 segments and supports multiple backplane configurations, offering flexibility in display design.
  • Extended Temperature Range: Engineered for robust performance, it operates effectively across a wide temperature range, making it suitable for harsh environments.
  • Low Power Consumption: With its CMOS technology, the device ensures minimal power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Multiplexing Options: It features multiple multiplexing options, providing designers with the ability to create customized display solutions.
  • Interface: The device includes an I²C-bus interface, allowing for easy integration into existing systems and simplifying communication with microcontrollers.

Applications

The versatility of the NXP PCF8598C-2P makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Automotive dashboards and control panels
  • Industrial machine interfaces
  • Portable instruments
  • Medical equipment displays
  • Consumer electronics with LCDs

Technical Specifications

Some of the technical specifications of the PCF8598C-2P include:

  • Supply voltage range: 2.5 V to 6.0 V
  • Operating temperature range: -40°C to +85°C
  • Package: DIP20, SO20, SSOP20

Overall, the NXP PCF8598C-2P is a highly reliable and flexible solution for driving static LCDs, offering designers the ability to create sophisticated display interfaces that are both power-efficient and adaptable to a variety of user environments.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess