Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Infineon Technologies
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Diode Type PIN - PI Element
Voltage - Peak Reverse (Max) 100V
Current - Max 140 mA
Capacitance @ Vr, F 0.5pF @ 50V, 1MHz
Resistance @ If, F 12Ohm @ 10mA, 100MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating 150°C (TJ)
Package / Case TO-253-4, TO-253AA
Supplier Device Package PG-SOT143-4
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 71965-BAR61
Ultra Librarian 3D Model Ultra Librarian BAR61 CAD Model

Description

Product Description

The BAR61 diode is designed for high-speed switching applications. Its compact form factor and robust performance make it a critical component in various electronic devices.

Features and Benefits

  • Ultra-fast switching speed
  • Low reverse current leakage
  • High peak current capability
  • Enhanced thermal performance

Applications and Projects

  • Reverse polarity protection
  • High-speed switching circuits
  • Frequency converters
  • Telecommunication systems

The BAR61 excels in environments requiring quick and reliable signal semiconducting, making it invaluable for modern technological applications.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SMP1371-087LF
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SC79
Lowest to $7.3309
ECAD model for SMP1331-079LF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SMP1302-087LF
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Need more? Email Us
ECAD model for HSMS-2829-BLKG
NXP / Nexperia
Diode PIN Attenuator 50V 2-Pin SOD-323 / DIODE PIN 50V 100MA SOD-323
Lowest to $11.4910
ECAD model for BAP70-03
Skyworks Solutions Inc.
DIODE SCHOTTKY 20V 75MW SOD323
Lowest to $0.6591
ECAD model for SMSA3923-011LF
Broadcom Limited
Surface Mount Zero Bias Schottky Detector Diodes | RF DIODE SCHOTTKY 2V SOT23-3
Lowest to $4.8896
ECAD model for HSMS-2850-TR1
Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $0.5653
ECAD model for HSMP-3862-TR1
NXP / Nexperia
DIODE PIN 50V 100MA SOT323
Lowest to $0.3200
ECAD model for BAP70-04W

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7684 $65.3140
210+ $0.6300 $132.3000
320+ $0.6106 $195.3920
440+ $0.5911 $260.0840
570+ $0.5718 $325.9260
760+ $0.5123 $389.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention