EN
  • EN
  • DE

PCF8591T/2

Part No PCF8591T/2
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833511-PCF8591T/2
Ultra Librarian 3D Model Ultra Librarian PCF8591T/2 CAD Model

Description

The PCF8591T/2 is a versatile 8-bit analog-to-digital and digital-to-analog converter developed by NXP Semiconductors. This integrated circuit is designed to provide a flexible, cost-effective solution for a wide range of applications that require data conversion between analog and digital domains.

At the heart of the PCF8591T/2 is its ability to interface with four analog inputs, one analog output, and a serial I²C-bus. This feature-rich IC is particularly suitable for applications in which multiple sensors need to be monitored or controlled, making it a popular choice for automation, industrial systems, and consumer electronics.

Key Features:

  • Four Analog Inputs: The device can handle multiple input signals with its four analog channels, which can be configured as single-ended or differential inputs.
  • Single Analog Output: The PCF8591T/2 provides an analog output that can be used for DAC applications, offering the flexibility to output a wide range of voltages.
  • I²C Interface: For communication with microcontrollers or processors, the PCF8591T/2 utilizes the I²C-bus interface, allowing for easy integration into most embedded systems.
  • Auto-incremented Channel Selection: The internal channel selection can be automatically incremented, enabling cycling through the channels without requiring additional control from the I²C-bus master.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8591T/2 is suitable for battery-operated and power-sensitive applications.
  • 8-bit Successive Approximation A/D Conversion: This method ensures reliable and accurate analog-to-digital conversion, which is essential for precision measurement applications.
  • Software Programmable Analog Functions: Users have the ability to program various functions such as the analog input range and the power-down mode.

The NXP PCF8591T/2 is available in a small SOP16 package, making it easy to incorporate into space-constrained designs. Its robust design and wide operating temperature range make it suitable for harsh environments and diverse operating conditions. With its combination of features, the PCF8591T/2 stands out as a compact, efficient solution for analog signal processing in embedded systems.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1642 $94.3284
3+ $44.1792 $132.5376
4+ $42.6866 $170.7464
6+ $39.7015 $238.2090
7+ $38.2090 $267.4630
9+ $36.7165 $330.4485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,264 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess