EN
  • EN
  • DE

SY88432LMG

Part No SY88432LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description 4.25 Gbps Transceiver with Integrated FP/DFP Laser Diode Driver and Limiting Post Amplifier | IC LASR DRVR 4.25GBPS 3.3V 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Supply Voltage (V) 3V ~ 3.6V
Supply Current 90mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Mounting Style SMD
Family Part Number SY88432
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1263102-SY88432LMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88432LMG CAD Model

Description

Product Overview: SY88432LMG by Microchip Technology

The SY88432LMG is a high-performance, low-power consumption post amplifier designed and manufactured by Microchip Technology. This product is engineered to deliver exceptional signal integrity and is ideally suited for applications in fiber-optic receivers, data center interconnects, and high-speed telecommunication systems.

Featuring a limiting post amplifier with a high-gain bandwidth product, the SY88432LMG is capable of handling data rates up to 12.5 Gbps, making it an excellent choice for next-generation high-speed data communication requirements. Its integrated features, such as loss-of-signal (LOS) detection, programmable output amplitude, and input equalization, provide designers with the flexibility to optimize system performance.

Key Features:

  • Data Rate: Supports up to 12.5 Gbps for high-speed communication needs.
  • Power Efficiency: Operates with low power consumption, contributing to energy-efficient system designs.
  • Signal Detection: Integrated loss-of-signal (LOS) detection with programmable LOS assert and de-assert levels.
  • Output Amplitude: Programmable output amplitude to match various application requirements.
  • Input Equalization: Adjustable input equalization to compensate for input signal degradation.
  • Temperature Range: Industrial temperature range ensures reliability in different operating environments.

The SY88432LMG is housed in a compact 3x3 mm 16-pin QFN package, which minimizes the footprint on the PCB and allows for dense channel packing in system designs. Microchip Technology's commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

Whether you are developing high-speed networking equipment, designing fiber-optic transceivers, or upgrading data center infrastructure, the SY88432LMG offers a mix of features and performance that can help you achieve your design goals with confidence.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.0187
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.7GBPS 3.6V 32MLF / Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess