EN
  • EN
  • DE

MAX901AEPE

Part No MAX901AEPE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 2mV at ±5V
Current - Input Bias (Maximum) 6μA at ±5V
Current - Quiescent (Maximum) 15mA, 12mA, 6mA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Mounting Style Through Hole
Supplier Device Package 16-PDIP
Family Part Number MAX901
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215278-MAX901AEPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX901AEPE CAD Model

Description

The MAX901AEPE is a high-performance voltage comparator designed by Maxim Integrated, renowned for its speed and power efficiency. This precision device is engineered to provide fast response times while minimizing power consumption, making it an ideal choice for a wide range of applications where rapid signal processing and low power are critical.

Key Features

  • High Speed: The MAX901AEPE boasts a fast propagation delay, ensuring quick response times for critical signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this comparator operates with minimal power, preserving battery life in portable applications.
  • Single or Dual Supply Operation: It can be powered by a single supply ranging from +4.5V to +7V or a dual supply from ±4.5V to ±5.5V, providing design flexibility.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply rail to within 1.5V of the positive supply, accommodating a variety of signal levels.
  • Differential Inputs: The comparator features differential inputs, improving noise immunity and allowing for precise threshold setting.
  • Latch Function: Includes a latch enable feature, allowing the user to hold the output in a fixed state when necessary.
  • Output Compatible with TTL, DTL, ECL, MOS, and CMOS Logic: The output of the MAX901AEPE can interface with a wide range of logic systems, ensuring compatibility with most digital circuits.

Applications

The MAX901AEPE is suited for various applications, including:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Voltage level translation
  • Battery-powered devices
  • Data acquisition systems

Package and Quality

Maxim Integrated packages the MAX901AEPE in a 16-pin plastic DIP (Dual In-line Package), which is a standard package for easy integration into a variety of circuit designs. The product adheres to Maxim's commitment to high-quality standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8223 $86.4669
5+ $23.6492 $118.2460
8+ $22.9101 $183.2808
11+ $22.1711 $243.8821
14+ $21.4321 $300.0494
19+ $19.2150 $365.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess