EN
  • EN
  • DE

PCF8583T/5

Part No PCF8583T/5
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Real Time Clock Serial 240byte Clock/Calendar/Alarm/Timer/Interrupt 8-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0415+
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 715717-PCF8583T/5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PCF8583
Introduction Date October 01, 1991
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCF8583T/5 CAD Model

Description

NXP PCF8583T/5 Clock and Calendar Chip

The NXP PCF8583T/5 is a sophisticated clock and calendar chip, designed to provide a comprehensive timekeeping solution for a wide array of electronic applications. This integrated circuit is part of NXP's renowned clock and timing solutions, offering precision and reliability in a compact package.

Key Features

  • Real-Time Clock/Calendar: Tracks hours, minutes, and seconds with calendar functionality for day, month, and year data.
  • Alarm Function: Allows users to set alarms that can be programmed to trigger on a minute, hour, day, or month basis.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered applications.
  • I2C-Bus Interface: Offers a two-wire serial interface which facilitates easy integration into existing systems and provides a simple communication protocol.
  • 240 x 8-bit RAM: Provides ample storage for additional data, which can be used for various purposes such as storing control parameters or user data.
  • Programmable Clock Output: For synchronization purposes, the clock output can be programmed to different frequencies, providing versatility in its application.
  • Countdown Timer: An integrated countdown timer with an interrupt output can be utilized for timing operations and event management.

Applications

The PCF8583T/5 is well-suited for a wide range of applications that require accurate timekeeping and calendar functions. Its low power consumption and I2C-bus interface make it ideal for:

  • Portable devices such as handheld computers and wearables
  • Consumer electronics like digital cameras, audio/video equipment, and televisions
  • Home appliances with programmable timers or alarms
  • Industrial systems requiring scheduled operations or time-based logging
  • Automotive electronics for time-dependent features and data logging

Technical Specifications

Operating within a voltage range of 2.5V to 6.0V, the PCF8583T/5 is versatile in its power requirements. The device comes in an SO8 package, which is suitable for surface-mounted technology, allowing for efficient use of PCB space. With its wide temperature range, the PCF8583T/5 can operate reliably in various environmental conditions, making it a robust choice for designers and engineers looking to integrate a dependable timekeeping system into their products.

Enhance your products with the accuracy and efficiency of the NXP PCF8583T/5 clock and calendar chip, a smart choice for maintaining time-sensitive functionalities in modern electronics.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5790 $61.5790
2+ $50.5264 $101.0528
4+ $48.9474 $195.7896
5+ $47.3685 $236.8425
6+ $45.7895 $274.7370
8+ $41.0527 $328.4216
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess