Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Series Cybergate™
Package Tube
Product Status Obsolete
Function Data Access Arrangement (DAA)
Number of Circuits 1
Voltage - Supply 5V
Current - Supply 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 18-DIP Module (0.850", 21.59mm), 11 Leads
Supplier Device Package 18-DIP
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583240-CYG2911
Ultra Librarian 3D Model Ultra Librarian CYG2911 CAD Model

Description

The Cybergate™ 583240-CYG2911 is an integrated circuit designed for telecom interface applications.

  • Type: data access arrangement (DAA).
  • Circuit: single circuit.
  • Package: 18 DIP modules with 11 leads.
  • Current Supply: 8mA.
  • Operating Voltage: 5V.
  • Mounting: through-hole.
  • Series: Cybergate™ series.
  • Temperature Range: 0°C to 70°C.
  • Product Status: obsolete.
  • Functionality: exceptional functionality.

You May Also Be Interested in

Mitel Networks Corporation
T1/E1/J1 Single Chip Transceiver
Lowest to $66.3741
ECAD model for MT9074AL
Microchip Technology
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.9268
ECAD model for LE9652PQCT
Mitel Networks Corporation
ISO2-CMOS Integrated DTMFTransceiver
Lowest to $25.3779
ECAD model for MT8880CN
Mitel Networks Corporation
ISO2-CMOS Integrated PCM Filter Codec
Need more? Email Us
ECAD model for MT8962AE
Rohm Semiconductor
DTMF receiver for telephones
Need more? Email Us
ECAD model for BU8872FS
Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Need more? Email Us
ECAD model for VSC7449YIH-02
PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
ECAD model for PM9312-UC
Mitel Networks Corporation
Integrated DTMFTransceiver with Adaptive Micro Interface
Lowest to $10.8054
ECAD model for MT8889CE

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention