EN
  • EN
  • DE

PCF8553DTT/AY

Part No PCF8553DTT/AY
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD DRIVER / LCD Driver 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Display Type LCD
Configuration 40 Segment
Interface I2C, SPI
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Current - Supply 1.2 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-PCF8553DTT/AYTR,935304762518
Standard Package 2,000
Win Source Part Number 962174-PCF8553DTT/AY
Ultra Librarian 3D Model Ultra Librarian PCF8553DTT/AY CAD Model

Description

NXP PCF8553DTT/AY Real-Time Clock/Calendar IC

The PCF8553DTT/AY from NXP Semiconductors is a highly integrated Real-Time Clock (RTC) and calendar optimized for low power consumption and with an enhanced feature set. This advanced timekeeping device is designed to provide precise time and date information for a wide range of applications, including consumer electronics, office equipment, industrial control systems, and IoT devices.

With its small footprint, the PCF8553DTT/AY comes in a TSSOP14 package, making it suitable for space-constrained applications. It operates over a wide voltage range of 0.9 V to 5.5 V, allowing it to be powered by various battery technologies or directly from the main power supply, ensuring flexibility in system design.

The device offers a multitude of features including a programmable clock output, alarm, and timer functions, which can be used to wake up the host processor or trigger events at preset times. It also provides a countdown timer that can be used for scheduling tasks. The PCF8553DTT/AY supports I²C-bus interface with a maximum bus speed of 400 kHz, enabling easy integration into existing systems with minimal interface requirements.

Accuracy is paramount in timekeeping, and the PCF8553DTT/AY excels in this area with its internal oscillator that has very low power consumption. This allows the device to maintain accurate timekeeping while consuming minimal power, making it ideal for battery-powered applications where longevity is critical.

The integrated clock/calendar function of the PCF8553DTT/AY tracks seconds, minutes, hours, days, weekdays, months, and years, ensuring comprehensive time and date coverage. It also accounts for leap years up to the year 2099. The device's built-in power management capabilities include a low-battery detection feature, which can alert the system to impending power failures, allowing for graceful shutdowns or data preservation actions.

In summary, the NXP PCF8553DTT/AY is a versatile, high-performance RTC/calendar IC that offers designers a compact, efficient, and feature-rich solution for time-related functions in their electronic designs.

You May Also Be Interested in

Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess