EN
  • EN
  • DE

PCF8551ATT/AJ

Part No PCF8551ATT/AJ
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LCD Driver 48-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name PCF8551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13181-6, 935304761118, PCF8551ATT/AJ-ND, 568-13181-2, 568-13181-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930120-PCF8551ATT/AJ
Ultra Librarian 3D Model Ultra Librarian PCF8551ATT/AJ CAD Model

Description

Introducing the NXP PCF8551ATT/AJ LCD Driver

The NXP PCF8551ATT/AJ is a state-of-the-art LCD driver that is designed to meet the needs of modern low-power display applications. This versatile chip is ideal for driving vertical alignment (VA) and twisted nematic (TN) liquid crystal displays, offering exceptional quality and reliability for a wide range of products, from small handheld devices to larger screen applications.

Key Features

  • Multiple Display Modes: The PCF8551ATT/AJ supports a variety of display modes including static, multiplex, and n-line inversion, providing flexibility for different LCD panel requirements.
  • High Integration: This driver integrates 32 segment and 4 common drivers. It can handle up to 128 segments when cascaded, reducing the need for additional components and simplifying design efforts.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8551ATT/AJ is perfect for battery-operated devices, featuring a low-power drive and an integrated charge pump for consistent performance without draining the battery.
  • Excellent Visibility: The driver ensures high-contrast and clear visibility under various lighting conditions, making it suitable for outdoor and portable devices.
  • Flexible Interface: It offers an I²C-bus interface for easy communication with microcontrollers, which is essential for rapid development and integration into existing systems.

Applications

The NXP PCF8551ATT/AJ LCD driver is designed for a broad range of applications, including but not limited to:

  • Portable instruments
  • Medical devices
  • Home appliances
  • Automotive dashboards
  • Industrial controls

Product Quality and Support

NXP is known for its commitment to quality, and the PCF8551ATT/AJ is no exception. Customers can expect reliable performance and durability from this LCD driver. Additionally, NXP provides comprehensive technical support, including detailed datasheets, application notes, and design-in guides, to assist developers in integrating this driver into their products seamlessly.

Whether you are designing a new product or looking to upgrade the display capabilities of an existing one, the NXP PCF8551ATT/AJ offers the perfect combination of performance, power efficiency, and ease of use. Its advanced features and flexible design make it an excellent choice for any application requiring high-quality LCD displays.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2668 $63.3400
115+ $1.0395 $119.5425
175+ $1.0071 $176.2425
240+ $0.9745 $233.8800
310+ $0.9420 $292.0200
415+ $0.8445 $350.4675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess