EN
  • EN
  • DE

PCF85263ATT1/AZ

Part No PCF85263ATT1/AZ
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 10TSSOP / Real Time Clock (RTC) IC Clock/Calendar I²C 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Manufacturer NXP USA Inc.
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface I2C
Voltage - Supply 0.9V ~ 1.8V, 0.9V ~ 5.5V
Voltage - Supply, Battery 0.9V ~ 5.5V
Current - Timekeeping (Max) 0.885µA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-TSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-PCF85263ATT1/AZTR,935304461431,568-PCF85263ATT1/AZCT,568-PCF85263ATT1/AZDKR
Standard Package 2,500
Win Source Part Number 1316883-PCF85263ATT1/AZ
Ultra Librarian 3D Model Ultra Librarian PCF85263ATT1/AZ CAD Model

Description

Introducing the PCF85263ATT1/AZ Real-Time Clock from NXP

The PCF85263ATT1/AZ is a state-of-the-art Real-Time Clock (RTC) and calendar optimized for low power consumption and with an array of features to ensure accurate timekeeping. Manufactured by NXP Semiconductors, a leader in the industry, this RTC device is designed to address the needs of a wide range of applications, from consumer electronics to industrial systems where reliable timekeeping is crucial.

Key Features

  • Accuracy: The PCF85263ATT1/AZ offers high accuracy with a low typical time deviation, ensuring precise timekeeping critical for applications such as event logging and time-stamping.
  • Power Management: Designed for low power consumption, it features an automatic switch-over to battery backup and a low-power standby mode, making it ideal for battery-powered applications.
  • Flexibility: It supports I2C-bus interface which allows for easy integration into existing systems and provides a range of programmable clock outputs for peripheral device control.
  • Memory: The device includes an integrated 240-bit static RAM for scratchpad data storage, enhancing its utility in complex systems.
  • Calendar: The built-in calendar function automatically adjusts for months with fewer than 31 days, including corrections for leap years, up to the year 2099.

Applications

The versatility of the PCF85263ATT1/AZ makes it suitable for an array of applications, such as:

  • Smart meters
  • Wearable devices
  • Portable medical equipment
  • Industrial and automotive systems
  • Data loggers
  • Home automation

Technical Specifications

The PCF85263ATT1/AZ operates within a temperature range of -40°C to +85°C, accommodating various environmental conditions. It is available in a tiny TSSOP14 package, ensuring a compact footprint for space-constrained applications.

With its combination of accuracy, low power, and flexibility, the PCF85263ATT1/AZ from NXP is an excellent choice for designers looking to incorporate reliable timekeeping into their next project.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9747 $51.3422
62+ $1.6203 $100.4586
96+ $1.5696 $150.6816
132+ $1.5190 $200.5080
171+ $1.4684 $251.0964
228+ $1.3165 $300.1620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess