EN
  • EN
  • DE

TISP7150F3P

Part No TISP7150F3P
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components
Description TRIPLE BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS   | THYRISTOR 120V 175A 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Tube
Status Obsolete
Voltage - Breakover 150V
Voltage - Off State 120V
Voltage - On State 5V
Current - Peak Pulse (8/20μs) 175A
Current - Peak Pulse (10/1000μs) 45A
Current - Hold (Ih) 150mA
Number of Elements 3
Capacitance 47pF
Mounting Style Through Hole
Manufacturer Package 8-DIP
Family Part Number TISP71
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 053525-TISP7150F3P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP7150F3P CAD Model

Description

The Bourns Inc. 053525-TISP7150F3P is a through-hole circuit protection component that features 3 elements and a capacitance of 47pF.

  • Voltage-Off State: 120V
  • Voltage-Breakover: 150V
  • Peak Pulse Current: 45A (10/1000μs) and 175A (8/20μs)
  • Current-Hold (Ih): 150mA
  • Package: 8-DIP
  • Part Number: TISP71 family
  • Status: Obsolete
  • Popularity: Medium

You May Also Be Interested in

Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Maxim Integrated
Need more? Email Us
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess