EN
  • EN
  • DE

MCP79400-I/MS

Part No MCP79400-I/MS
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001161-MCP79400-I/MS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Clock/Timing- Real Time Clocks
Package Tube
Type Clock/Calendar
Product Status Active
Features Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B
Time Format HH:MM:SS (12/24 hr)
Voltage - Supply 1.8V ~ 5.5V
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Ultra Librarian 3D Model Ultra Librarian MCP79400-I/MS CAD Model

Description

Microchip Technology's MCP79400-I/MS Real-Time Clock/Calendar

The MCP79400-I/MS is a highly integrated Real-Time Clock/Calendar (RTCC) from Microchip Technology, designed for effective time tracking and data logging in embedded systems. Packaged in a compact 8-MSOP form factor, this device is ideal for space-constrained applications requiring accurate timekeeping and low power consumption.

With a built-in 64-byte battery-backed SRAM and digital trimming capabilities, the MCP79400-I/MS ensures precise timekeeping while allowing for fine adjustment of time drift. It also features a unique ID with a pre-programmed MAC address, making it an excellent choice for networked devices requiring unique identification.

The device supports I2C communication, enabling easy integration with microcontrollers and processors. Its wide voltage range of 1.8V to 5.5V allows for versatile power supply options, and the low current consumption helps extend battery life in portable applications.

Key features of the MCP79400-I/MS include:

  • Accurate timekeeping with leap year compensation valid up to 2399
  • Battery-backed operation, ensuring timekeeping during power loss
  • Programmable clock output for peripheral device control
  • Automatic daylight saving time adjustment
  • Two programmable alarms for complex event triggering
  • Power-fail timestamp, recording the time when power is lost

The MCP79400-I/MS is perfect for a wide range of applications, including smart energy (meters and thermostats), consumer electronics (appliances, fitness trackers), automotive (telematics, event data recorders), and industrial systems (network hardware, factory automation).

In summary, the MCP79400-I/MS from Microchip Technology is a versatile and reliable RTCC solution that provides critical time and date functions with the added benefits of battery backup and unique identification features, making it a top choice for designers looking to enhance the functionality and reliability of their time-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9541 $50.8066
63+ $1.6034 $101.0142
97+ $1.5533 $150.6701
134+ $1.5032 $201.4288
173+ $1.4531 $251.3863
231+ $1.3027 $300.9237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess