EN
  • EN
  • DE

PCF85263AT/AJ

Part No PCF85263AT/AJ
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name PCF85263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-12405-6, 568-12405, PCF85263AT/AJ-ND, 568-12405-2, 935302207118, 568-12405-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930117-PCF85263AT/AJ
Ultra Librarian 3D Model Ultra Librarian PCF85263AT/AJ CAD Model

Description

The PCF85263AT/AJ is a highly integrated timekeeping module from NXP Semiconductors, renowned for its precision and versatility in a wide range of applications. This tiny, low-power Real-Time Clock (RTC) is designed for an optimal balance between performance and power consumption, making it an ideal choice for battery-powered systems or applications requiring accurate timekeeping over extended periods.

Key Features

  • Accuracy: The PCF85263AT/AJ boasts excellent timekeeping accuracy, with minimal drift over temperature and voltage variations, ensuring reliable performance in all conditions.
  • Low Power Consumption: Its design focuses on energy efficiency, making it suitable for portable and wearable devices where power conservation is critical.
  • Flexible Timekeeping: This RTC supports binary and BCD-coded time formats, as well as leap year correction up to the year 2399, ensuring its utility well into the future.
  • Alarm Function: It includes an integrated alarm function that can be programmed to trigger on a minute, hour, day, or week basis, providing versatility for reminder or wake-up functions.
  • Timestamp: The device features a timestamp input for capturing precise time information upon external events, useful for data logging and time-stamping critical events.
  • Interface: Communication with the PCF85263AT/AJ is facilitated through an I²C-bus interface, allowing for easy integration into existing systems with minimal pin usage.
  • Package and Temperature Range: It is available in a compact TSSOP14 package and operates within the industrial temperature range of -40°C to +85°C.

Applications

The PCF85263AT/AJ is suited for a broad array of applications, including but not limited to:

  • Consumer electronics (e.g., clocks, cameras, smart home devices)
  • Portable and wearable technology
  • Industrial and automotive systems
  • Healthcare devices
  • Utility meters
  • Data loggers

With its combination of features, the PCF85263AT/AJ from NXP Semiconductors represents a reliable and efficient solution for timekeeping in sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1396 $51.2820
110+ $0.9351 $102.8610
170+ $0.9058 $153.9860
230+ $0.8766 $201.6180
300+ $0.8474 $254.2200
395+ $0.7597 $300.0815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess