EN
  • EN
  • DE

SB2003M-TL

Part No SB2003M-TL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836733-SB2003M-TL
Ultra Librarian 3D Model Ultra Librarian SB2003M-TL CAD Model

Description

ON Semiconductor SB2003M-TL - High-Performance Schottky Barrier Diode

The ON Semiconductor SB2003M-TL is a state-of-the-art Schottky barrier diode designed for high-efficiency power management applications. This robust diode is housed in a compact TO-252 (DPAK) package, making it suitable for surface-mount technology (SMT) and ideal for space-constrained designs.

Key Features

  • Low Forward Voltage Drop: The SB2003M-TL boasts a low forward voltage drop, which minimizes power loss and improves efficiency, especially in low voltage applications.
  • High Current Capacity: With a high forward current rating, this diode can handle significant current loads, making it suitable for high-power applications.
  • Fast Switching Speed: The fast switching capability of the SB2003M-TL ensures minimal switching losses and is ideal for high-frequency operation.
  • Thermal Performance: The TO-252 package enhances thermal performance, allowing the diode to operate effectively over a wide temperature range.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, which is critical for industrial and automotive applications.

Applications

The SB2003M-TL is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power supplies
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Automotive applications requiring high reliability

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SB2003M-TL is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance in demanding environments. The device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

Whether for industrial, automotive, or consumer electronics, the ON Semiconductor SB2003M-TL Schottky barrier diode is an excellent choice for designers looking for a high-performance, reliable, and efficient power management solution. Its combination of low forward voltage drop, high current capacity, and fast switching speeds makes it a versatile component in any power management or rectification application.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9903 $59.8060
48+ $2.4544 $117.8112
73+ $2.3770 $173.5210
101+ $2.3008 $232.3808
130+ $2.2245 $289.1850
174+ $1.9935 $346.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess