EN
  • EN
  • DE
  • IT

PCF85163T/1

Part No PCF85163T/1
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715715-PCF85163T/1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCF85163T/1 CAD Model

Description

The PCF85163T/1 is a sophisticated real-time clock/calendar (RTC) IC from NXP Semiconductors, designed to provide precise time and date information for a wide range of applications. This compact and energy-efficient component is perfect for systems that require reliable timekeeping, such as consumer electronics, industrial control systems, and communication infrastructure.

Key Features

  • Accuracy and Timekeeping: The PCF85163T/1 maintains an accurate time and date, including leap years, with a frequency offset of less than 5 ppm at room temperature. This ensures long-term reliability for critical time-sensitive applications.
  • Low Power Consumption: Designed for battery-powered devices, the PCF85163T/1 features a very low current consumption, allowing for extended battery life and reducing the need for frequent battery replacements.
  • I2C-Bus Interface: The device supports a fast I2C-bus interface with a maximum data rate of 400 kbit/s, enabling quick and efficient communication with microcontrollers and other digital systems.
  • Programmable Clock Output: A programmable clock output allows for customization to various frequencies, providing flexibility for different types of peripheral devices.
  • Alarm and Timer Functions: The IC includes an integrated alarm function and programmable timers that can be used for wake-up signals or system resets, enhancing the functionality of the connected system.

Applications

The PCF85163T/1 is versatile and can be utilized in a multitude of applications. It is particularly well-suited for:

  • Consumer electronics such as clocks, radios, and smart appliances
  • Industrial and manufacturing systems requiring synchronized operations
  • Telecommunication systems for network time management
  • Portable medical devices where accurate timekeeping is essential

Technical Specifications

  • Supply Voltage: 1.3 V to 5.5 V
  • Operating Temperature: -40°C to +85°C
  • Package: The PCF85163T/1 is available in a small and convenient HVSON10 package, which is suitable for space-constrained applications.

In summary, the PCF85163T/1 from NXP Semiconductors is a highly reliable and versatile RTC component that offers precise timekeeping, low power consumption, and a range of features that make it ideal for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5403 $51.3285
230+ $0.4434 $101.9820
350+ $0.4295 $150.3250
485+ $0.4157 $201.6145
625+ $0.4018 $251.1250
835+ $0.3602 $300.7670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess