EN
  • EN
  • DE

PCF85133U/2DA/1Z

Part No PCF85133U/2DA/1Z
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT DIE / LCD Driver Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Package Tray
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface I2C
Digits or Characters 20 Characters, 40 Characters, 320 Elements
Current - Supply 3 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number PCF85133
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935288104033
Standard Package 11,440
Win Source Part Number 961574-PCF85133U/2DA/1Z
Ultra Librarian 3D Model Ultra Librarian PCF85133U/2DA/1Z CAD Model

Description

Product Overview: PCF85133U/2DA/1Z from NXP

The PCF85133U/2DA/1Z is a state-of-the-art LCD driver integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. Designed to meet the needs of modern display applications, this IC is perfect for driving small to medium-sized Liquid Crystal Displays (LCDs) with low multiplex rates. It is widely used in various consumer electronics, automotive applications, and industrial control interfaces due to its versatility and reliability.

This LCD driver operates under a supply voltage range of 2.5V to 5.5V, making it suitable for portable devices where power consumption is a critical consideration. It supports a wide range of LCDs with up to 32 segments and offers excellent display quality with its built-in adjustable contrast control. This feature ensures that the display remains clear and readable under different lighting conditions.

The PCF85133U/2DA/1Z is equipped with an I²C-bus interface, which allows for easy communication with microcontrollers or processors. This interface is not only convenient but also minimizes the number of I/O pins required for display control, saving valuable space on PCBs. Additionally, the IC has an internal oscillator which reduces the need for external components, further simplifying design and reducing overall system costs.

The device is packaged in a compact HVQFN32 (Quad Flat No-leads package), which is ideal for space-constrained applications. The package is designed for excellent thermal performance and has a small footprint, making it a great choice for sleek and modern electronic designs.

In summary, the PCF85133U/2DA/1Z LCD driver from NXP is a highly efficient and reliable solution for driving low-multiplex LCDs. With its low power consumption, adjustable contrast control, easy-to-use I²C-bus interface, and compact design, it stands out as an excellent choice for developers looking to create sophisticated products with high-quality displays.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess