EN
  • EN
  • DE

PCF85103C-2P

Part No PCF85103C-2P
Manufacturer NXP / Nexperia
Catalog Memory
Description 256 x 8-bit CMOS EEPROMs with I2C-bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236191-PCF85103C-2P
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF85103C-2P CAD Model

Description

Introducing the NXP PCF85103C-2P Memory IC

The NXP PCF85103C-2P is a robust, low-power CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit designed for a wide range of applications that require a reliable non-volatile memory solution. This IC is particularly well-suited for use in automotive and industrial settings, where its durability and dependability are of paramount importance.

Key Features

  • Memory Size: The PCF85103C-2P offers 2 Kb (256 x 8-bit) of EEPROM storage, providing sufficient space for configuration parameters, device identification data, or small application datasets.
  • Interface: It utilizes a simple, two-wire I2C-bus (Inter-Integrated Circuit) serial interface, which allows for easy integration with microcontrollers and processors while minimizing pin count and simplifying PCB routing.
  • Operating Voltage: This device operates across a wide voltage range of 2.5 V to 5.5 V, making it versatile for various power supply conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF85103C-2P is ideal for battery-operated and power-sensitive applications.
  • Write Protect: A write protect feature ensures data integrity by preventing unintentional writes during power-up or power-down sequences.
  • Temperature Range: It operates within an extended temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The NXP PCF85103C-2P is well-suited for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Portable devices
  • Smart cards

Reliability and Support

With NXP's commitment to quality, the PCF85103C-2P EEPROM is manufactured to meet high standards of reliability and performance. In addition, NXP provides extensive technical support and documentation, ensuring that designers and engineers can confidently incorporate the PCF85103C-2P into their designs.

Whether you're developing advanced automotive electronics, upgrading industrial machinery, or designing the next generation of consumer devices, the NXP PCF85103C-2P offers the non-volatile memory solution your products can rely on.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4939 $59.3963
41+ $2.8667 $117.5347
63+ $2.7766 $174.9258
86+ $2.6877 $231.1422
112+ $2.5976 $290.9312
149+ $2.3296 $347.1104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess