Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr ams
Package Box
Product Status Obsolete
Sensor Type Proximity, Infrared and Ambient Light
Interface I2C, Serial
Voltage - Supply 1.7V ~ 2V
Supplied Contents Board(s)
Utilized IC / Part TMD3725
Base Product Number TMD3725
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 990600891
Standard Package 1
Win Source Part Number 1142429-TMD3725-DB
Ultra Librarian 3D Model Ultra Librarian TMD3725-DB CAD Model

Description

The TMD3725-DB is a Development Board from ams.

  • Purpose: Sensor Evaluation
  • Product Family: TMD3725
  • Interface: I2C, Serial
  • Voltage Supply: 1.7V to 2V
  • Type: Embedded Board
  • Sensing Range: Proximity, Infrared, Ambient Light
  • Product Status: Obsolete
  • ECCN: EAR99.70.9860

You May Also Be Interested in

Microchip Technology
BOARD DEMO PICTAIL THERM MCP6SX2 / MCP6S22, MCP6S92 PICtail™ Thermistor Sensor Evaluation Board
Need more? Email Us
ECAD model for MCP6SX2DM-PCTLTH
ams
BOARD EVAL AS5011 EASYPOINT
Lowest to $280.6998
ECAD model for AS5011 DB EASYPOINT
Microchip Technology
EVAL BOARD FOR EMC1402 / 1DEGREEC TEMPERATURE SENSOR WITH BETA COMPENSATION BOARD
Need more? Email Us
ECAD model for EVB-EMC1402
Cypress Semiconductor Corp
KIT CAPSENSE EXPRESS CY8C20110 / CY8C20110-LDX2I Touch Sensor Evaluation Kit
Need more? Email Us
ECAD model for CY3218-CAPEXP1
NVE Corp
AAT003 TMR ANGLE SENSOR EVAL KIT
Need more? Email Us
ECAD model for AG931-07E
SparkFun Electronics
EVAL BOARD FOR ADXL193 / Single Axis Accelerometer Breakout - ADXL193 (+/-250g)
Need more? Email Us
ECAD model for SEN-09332
ams
BOARD DEMO AS5134
Need more? Email Us
ECAD model for AS5134-SS_EK_DB
Intersil
EVAL BOARD FOR ISL29501
Need more? Email Us
ECAD model for ISL29501-ST-EV1Z
ams
ADAPTER BOARD FOR AS5600 / AS5600 Angular and Linear Position Sensor Adapter Board
Need more? Email Us
ECAD model for AS5600-SO_EK_AB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention