EN
  • EN
  • DE

ST93CS57B1

Part No ST93CS57B1
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 500 ns
Max Frequency 1 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 256 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1041698-ST93CS57B1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST93CS57B1 CAD Model

Description

The ST93CS57B1 is a robust and reliable serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer STMicroelectronics. Designed to meet the high standards of data storage and transfer, the ST93CS57B1 offers a convenient and flexible solution for a wide range of applications.

Key Features

  • Memory Size: The ST93CS57B1 comes with a 2Kb memory size, providing sufficient space for storing configuration data, device parameters, and small application codes.
  • Serial Interface: It utilizes a serial I2C bus interface, which ensures easy integration into most microcontroller-based systems with minimal pin count.
  • Write Cycle Endurance: The EEPROM boasts an impressive write cycle endurance, ensuring data can be repeatedly updated over the device's lifespan without degradation.
  • Data Retention: With a long data retention period, the stored information remains intact even after power-off, making it ideal for applications that require non-volatile memory storage.

Applications

The versatility of the ST93CS57B1 allows it to be utilized in various applications, including:

  • Consumer electronics such as smart appliances and wearable technology
  • Industrial control systems where reliable data logging is crucial
  • Automotive applications, particularly in car entertainment and navigation systems
  • Medical devices where accurate record-keeping is essential

Technical Specifications

The ST93CS57B1 operates over a wide voltage range and is available in different package types to suit various design requirements. It is also characterized by its low power consumption, making it an energy-efficient choice for battery-powered devices.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the ST93CS57B1 is no exception. It undergoes rigorous testing to ensure high reliability and performance under a range of environmental conditions. With the backing of STMicroelectronics' support and expertise, designers can confidently integrate the ST93CS57B1 into their products.

You May Also Be Interested in

Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to €0.8694
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to €12.7418
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to €1.5975
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to €0.8833
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to €1.5974
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to €0.3091
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to €3.2888
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to €65.5379
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to €3.9937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess