EN
  • EN
  • DE

M27C512-90C1TR

Part No M27C512-90C1TR
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 512KBIT 90NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC (11.35x13.89)
Win Source Part Number 206998-M27C512-90C1TR
Ultra Librarian 3D Model Ultra Librarian M27C512-90C1TR CAD Model

Description

STMicroelectronics M27C512-90C1TR EEPROM

The M27C512-90C1TR is a high-quality, 512 Kbit EPROM (Erasable Programmable Read-Only Memory) product from STMicroelectronics, a leader in the semiconductor industry. This reliable memory chip is designed to offer both versatility and performance, making it suitable for a wide range of applications in various fields such as automotive, consumer electronics, and industrial automation.

Key Features

  • Memory Size: The M27C512-90C1TR offers a substantial storage capacity of 512 Kbits, providing ample space for firmware storage, boot code, or other critical data that requires a stable and reliable non-volatile memory solution.
  • Access Time: With an access time of 90 ns, this EPROM delivers swift read operations, ensuring efficient data retrieval and contributing to the overall performance of the system it is integrated with.
  • Programming Voltage: The device supports a programming voltage of 12.75V ± 0.25V, which is a standard requirement for programming EPROM devices of this kind.
  • Package: The M27C512-90C1TR comes in a Tape & Reel (TR) package, making it convenient for automated assembly processes and large-scale production runs.
  • Temperature Range: It operates within an extended temperature range, ensuring reliability and functionality even under harsh environmental conditions.

Applications

The versatility of the M27C512-90C1TR allows it to be used in a broad spectrum of applications. It is particularly well-suited for applications that require data or code storage that does not change frequently, such as:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Medical devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27C512-90C1TR is no exception. It is manufactured to meet high standards of reliability, ensuring that it can withstand the rigors of real-world use. The device also undergoes rigorous testing to ensure that it meets the specifications and performance criteria expected by customers.

In conclusion, the M27C512-90C1TR from STMicroelectronics is a robust and reliable EPROM solution that offers excellent performance, making it an ideal choice for designers and engineers looking for a dependable non-volatile memory component.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7196 $60.1860
85+ $1.4109 $119.9265
130+ $1.3670 $177.7100
175+ $1.3229 $231.5075
230+ $1.2787 $294.1010
305+ $1.1465 $349.6825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess