EN
  • EN
  • DE

STM32H742AGI6

Part No STM32H742AGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 169UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 131
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 692K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32
Other Names 497-STM32H742AGI6
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262524-STM32H742AGI6
Ultra Librarian 3D Model Ultra Librarian STM32H742AGI6 CAD Model

Description

The STM32H742AGI6 is a state-of-the-art microcontroller from STMicroelectronics, designed to offer superior performance and a rich set of features for demanding applications. As a part of the STM32H7 series, this microcontroller is built for efficiency, speed, and flexibility, making it an ideal choice for a wide range of uses, including industrial control, automotive systems, and advanced consumer electronics.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), running at up to 480 MHz.
  • Memory: Equipped with 1 Mbyte of Flash memory and 1 Mbyte of RAM, providing ample space for complex applications and algorithms.
  • High-Speed Communication: Multiple communication interfaces including USB OTG, UART, SPI, I2C, CAN, and Ethernet for versatile connectivity options.
  • Advanced Analog: Features analog peripherals, such as 16-bit ADCs, 12-bit DACs, and internal voltage reference, for precise signal acquisition and control.
  • Rich Peripherals: Comprehensive set of peripherals including timers, watchdogs, and a real-time clock, enhancing the functionality of the device.
  • Security: Advanced security features with a hardware random number generator, cryptographic acceleration, and memory protection to ensure data integrity and secure operations.
  • Power Efficiency: Energy-saving modes and a flexible power supply range to maximize efficiency for battery-powered applications.
  • Package: Housed in a UFBGA169 package, providing a compact footprint for space-constrained applications.

Applications:

The STM32H742AGI6 is designed to cater to a broad spectrum of applications, offering the perfect blend of processing power, memory capacity, and rich peripheral integration. Its robust architecture and high-speed interfaces make it well-suited for advanced control systems, high-performance embedded devices, and IoT solutions that require reliable data processing and connectivity.

Development Support:

STMicroelectronics provides comprehensive development support for the STM32H742AGI6, including software tools, libraries, and development kits. The extensive ecosystem, featuring the STM32Cube software suite and a range of hardware tools, helps to accelerate development cycles and reduce time-to-market for products built around this advanced microcontroller.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess