EN
  • EN
  • DE

STM8L151G4U6

Part No STM8L151G4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28UFQFPN / MCU 8-bit STM8 CISC 16KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 18x12b, D/A 1x12
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-UFQFPN
Win Source Part Number 346738-STM8L151G4U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8L151G4
Introduction Date August 06, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8L151G4U6 CAD Model

Description

STM8L151G4U6 Ultra-Low-Power 8-Bit MCU by STMicroelectronics

The STM8L151G4U6 microcontroller is part of STMicroelectronics' STM8L ultra-low-power series, designed for energy-efficient applications. This 8-bit MCU integrates the performance of the advanced STM8 core with the energy efficiency of ST's proprietary ultra-low-leakage process technology.

Key Features

  • Core: STM8 core operating at a frequency of up to 16 MHz.
  • Memory: Comes with 16 Kbytes of Flash program memory with read-while-write support, 1 Kbyte of RAM and 512 bytes of EEPROM.
  • Energy Efficiency: True ultra-low-power platform with five power-saving modes to ensure the best power consumption balance for different application scenarios.
  • Peripherals: Rich set of peripherals including USART, SPI, I2C interfaces, a 12-bit ADC, comparators, timers, and more.
  • Operating Voltage: Wide operating voltage range from 1.8 V to 3.6 V, suitable for battery-powered applications.
  • Temperature Range: Specified from -40°C to +85°C, making it ideal for industrial applications.
  • Package: Available in a UFQFPN28 package, which is suitable for space-constrained applications.

Applications

The STM8L151G4U6 MCU is designed to be a versatile component for a wide range of applications, particularly where power consumption is critical. It is well-suited for:

  • Industrial controls
  • Medical devices
  • Consumer electronics
  • Battery management systems
  • Energy metering
  • Portable and wearable devices

Development Support

STMicroelectronics provides comprehensive development support for the STM8L151G4U6 MCU with software libraries, development boards, and a suite of tools for programming and debugging, facilitating rapid development and prototyping.

Conclusion

The STM8L151G4U6 from STMicroelectronics is a smart choice for developers looking to build applications with stringent power consumption requirements without compromising on performance. Its combination of energy efficiency, robust peripheral set, and wide operating voltage range makes it a highly adaptable microcontroller for a multitude of low-power applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5622 $54.6770
80+ $1.2818 $102.5440
125+ $1.2418 $155.2250
170+ $1.2017 $204.2890
220+ $1.1617 $255.5740
290+ $1.0415 $302.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess