EN
  • EN
  • DE

PCF7961XTT/D1AE0915118

Part No PCF7961XTT/D1AE0915118
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IMMO COMBI CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 930110-PCF7961XTT/D1AE0915118
Ultra Librarian 3D Model Ultra Librarian PCF7961XTT/D1AE0915118 CAD Model

Description

NXP PCF7961XTT/D1AE0915118 Transponder Chip

The NXP PCF7961XTT/D1AE0915118 is a state-of-the-art transponder chip designed for use in advanced vehicle keyless entry systems. This cutting-edge technology from NXP Semiconductors is specifically tailored to enhance the security and convenience of modern automotive applications. The chip integrates seamlessly into various remote keyless systems, providing robust communication between the vehicle and the key fob.

Key Features

  • High Security: The PCF7961XTT/D1AE0915118 incorporates advanced encryption algorithms to prevent unauthorized access, making it extremely difficult for potential thieves to clone or manipulate the signal.
  • Low Power Consumption: Designed with efficiency in mind, the chip operates with minimal power draw, thereby extending the battery life of key fobs and reducing the need for frequent battery replacements.
  • Multi-Functionality: This versatile chip supports various functions such as immobilizer systems, passive keyless entry, and remote keyless entry, making it an all-in-one solution for automotive security.
  • High Frequency: It operates at a high frequency of 315/433/868 MHz, providing reliable and fast communication between the key fob and the vehicle’s security system.
  • Durable Design: The transponder chip is built to withstand harsh environmental conditions, ensuring reliable performance over a wide range of temperatures and weather conditions.

Applications

The NXP PCF7961XTT/D1AE0915118 is ideal for a variety of applications within the automotive industry. It is commonly used in:

  • Remote Keyless Entry (RKE) systems
  • Passive Keyless Entry (PKE) systems
  • Immobilizer systems
  • Key fobs for car sharing and fleet management solutions

With its robust security features and versatile applications, the NXP PCF7961XTT/D1AE0915118 transponder chip is a superior choice for automotive manufacturers seeking to implement the latest in vehicle security technology. Its integration into keyless entry systems ensures a secure, user-friendly experience for drivers, while providing manufacturers with a reliable and cost-effective security component.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess