EN
  • EN
  • DE

PCF7953PTT/M1AC1812

Part No PCF7953PTT/M1AC1812
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer NXP
Win Source Part Number 345557-PCF7953PTT/M1AC1812
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF7953PTT/M1AC1812 CAD Model

Description

The NXP PCF7953PTT/M1AC1812 is a state-of-the-art integrated circuit designed for advanced security and convenience in the automotive industry. This high-performance chip is a key component in the development of reliable car key fobs, offering features such as keyless entry and start-stop systems.

Key Features

  • Advanced Encryption: The chip incorporates leading-edge security protocols, including Hitag AES-based cryptography, to ensure the highest level of protection against unauthorized access and cloning.
  • Low Power Consumption: It is designed with power efficiency in mind, making it ideal for battery-operated devices like remote key fobs.
  • High Frequency Operation: Operating at a frequency of 315/433/868 MHz, it ensures excellent communication range and reliability.
  • Multi-functional: The PCF7953PTT/M1AC1812 supports multiple applications, including Passive Keyless Entry and Go (PKE), Remote Keyless Entry (RKE), and Immobilizer.

Technical Specifications

  • Package: HVQFN (High Very-thin Quad Flat-pack No-leads)
  • Memory: It comes with built-in EEPROM memory, which is essential for storing encryption keys and configuration settings securely.
  • Temperature Range: The chip is resilient and operates effectively across a wide temperature range, suitable for the harsh environments encountered in automotive applications.

Applications

The versatility of the NXP PCF7953PTT/M1AC1812 makes it a perfect choice for a broad range of automotive applications. It is commonly used in the manufacturing of smart keys and key fobs, providing users with a seamless and secure way to access and start their vehicles. Its robust security features also make it an excellent choice for anti-theft systems and vehicle immobilizers, adding an extra layer of protection against vehicle theft.

Why Choose NXP PCF7953PTT/M1AC1812?

With its combination of security, performance, and low power consumption, the NXP PCF7953PTT/M1AC1812 integrated circuit is an indispensable component for modern automotive security solutions. Manufacturers and designers trust NXP's commitment to quality and innovation, ensuring that their products meet the highest standards of reliability and performance.

You May Also Be Interested in

Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess