The NXP PCF7943AT/423 is an advanced security microcontroller designed for use in remote keyless entry (RKE) systems and passive entry go (PEG) systems. This sophisticated chip incorporates multiple features to enhance the security of automotive access control systems and is widely used by automotive manufacturers for its reliability and robust anti-theft capabilities.
Key Features
- Rolling Code Security: The PCF7943AT/423 employs a sophisticated rolling code algorithm that ensures each transmission is unique, significantly reducing the risk of code interception and replay attacks.
- High Integration: This device integrates an RF transmitter, immobilizer, and EEPROM memory, making it a compact and efficient solution for automotive access systems.
- Low Power Consumption: Designed with power efficiency in mind, the PCF7943AT/423 is ideal for battery-operated RKE and PEG systems, ensuring longer battery life and reliability.
- EEPROM Memory: The on-chip EEPROM allows for secure storage of secret keys and configuration data, which is essential for maintaining system integrity and preventing unauthorized access.
Applications
The PCF7943AT/423 is primarily used in the automotive industry for applications such as:
- Remote Keyless Entry (RKE) systems
- Passive Entry Go (PEG) systems
- Immobilizer systems
- Other secure access control systems within vehicles
Technical Specifications
Some of the technical specifications that make the PCF7943AT/423 an excellent choice for secure automotive systems include:
- Operating frequency: 315 MHz, 433 MHz, or 868 MHz
- Highly secure KeeLoq® rolling code algorithm
- Low voltage operation
- Integrated resonant capacitor
Overall, the NXP PCF7943AT/423 is a top-tier choice for automotive manufacturers looking to implement secure and reliable access control systems in their vehicles. Its combination of advanced security features, integration, and low power consumption makes it an industry standard in vehicle security technology.