EN
  • EN
  • DE

AT24C04D-STUM-T

Part No AT24C04D-STUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 4Kb (512 x 8) I²C SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-5
Family Name AT24C04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24C04D-STUM-TTR, 1611-AT24C04D-STUM-TTR, 1611-AT24C04D-STUM-TDKRINACTIVE, 1611-AT24C04D-STUM-TTRINACTIVE, AT24C04D-STUM-TCT, 1611-AT24C04D-STUM-TCT, 1611-AT24C04D-STUM-TDKR-ND, 1611-AT24C04D-STUM-TTR-ND, 1611-AT24C04D-STUM-TDKR, AT24C04D-STUM-TDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911807-AT24C04D-STUM-T
Ultra Librarian 3D Model Ultra Librarian AT24C04D-STUM-T CAD Model

Description

The AT24C04D-STUM-T is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer, Microchip Technology. This device is specifically designed to cater to the data storage needs of a wide array of applications, ranging from advanced industrial to consumer electronics.

Key Features:

  • Memory Size: The device offers a storage capacity of 4-Kbit, organized as 512 x 8 bits, which is ideal for storing configuration settings, calibration data, and small application logs.
  • Interface: It utilizes the standard Two-Wire Serial Interface, which is compatible with I²C protocols, allowing for easy integration into existing systems with minimal additional components.
  • Operating Voltage: The AT24C04D-STUM-T operates within a voltage range of 1.7V to 5.5V, making it versatile for both low-voltage and standard applications.
  • Write Cycle Time: The EEPROM boasts a fast write cycle time of 5 ms (max), ensuring quick data storage and efficient performance.
  • Endurance: With a high data retention of over 100 years and a write endurance of one million write cycles, the AT24C04D-STUM-T guarantees long-term reliability and stability for stored data.
  • Package: It comes in a compact 8-TSSOP package, which is suitable for space-constrained applications without compromising functionality.

Applications:

The versatility of the AT24C04D-STUM-T allows it to be employed in a variety of settings, including but not limited to:

  • Smart cards and identification systems
  • Consumer electronics such as TVs, radios, and home appliances
  • Automotive systems for configuration and data logging
  • Industrial and medical equipment for calibration and firmware storage

Overall, the AT24C04D-STUM-T EEPROM from Microchip Technology is a reliable and efficient choice for designers looking to enhance their systems with a durable and easy-to-use non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4169 $50.0280
295+ $0.3421 $100.9195
455+ $0.3314 $150.7870
625+ $0.3207 $200.4375
810+ $0.3100 $251.1000
1,080+ $0.2780 $300.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess