EN
  • EN
  • DE

SY100EL11VZI

Part No SY100EL11VZI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input Clock
Output Clock
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 195140-SY100EL11VZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL11VZI CAD Model

Description

The SY100EL11VZI is a high-performance, precision integrated circuit produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to meet the rigorous demands of high-speed communications and computing environments, offering reliable performance and robust features.

At the heart of the SY100EL11VZI is a differential receiver with dual differential outputs, which makes it an ideal choice for applications requiring precise signal management and multiple output copies. The device is capable of translating signals within the range of 3.3V to 5V PECL (Positive Emitter-Coupled Logic) levels, ensuring compatibility with a wide range of digital systems.

The SY100EL11VZI boasts a maximum frequency of 5GHz, which allows it to handle extremely high-speed data and clock signals with ease. This makes it particularly suited for use in telecommunication infrastructure, high-speed networking equipment, and advanced computing systems where signal integrity and timing precision are of paramount importance.

Furthermore, this product is packaged in a small outline, 8-pin SOIC (Small Outline Integrated Circuit) package, which ensures a compact footprint on printed circuit boards (PCBs) and is conducive to high-density mounting. The device also features a wide operating temperature range, making it suitable for deployment in diverse environmental conditions.

Key features of the SY100EL11VZI include:

  • 3.3V to 5V PECL input to output level translation
  • Dual differential PECL outputs
  • Up to 5GHz maximum frequency
  • 8-pin SOIC package for space-saving design
  • Extended operating temperature range

In conclusion, the SY100EL11VZI from Microchip Technology is a versatile and reliable solution for high-speed signal processing applications. Its ability to handle high-frequency signals with precision and its compact form factor make it an excellent choice for designers looking to optimize performance and space in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess