EN
  • EN
  • DE

SY100EL34ZG

Part No SY100EL34ZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 5V/3.3V ÷2, ÷4, ÷8 Clock Generation Chip | IC CLK GEN /2/4/8 3.3/5V 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Divider/Multiplier Yes/No
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY100EL34
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1262829-SY100EL34ZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL34ZG CAD Model

Description

Microchip Technology's SY100EL34ZG

The SY100EL34ZG from Microchip Technology is a high-performance, low-power quadruple differential multiplexer designed for use in communication and networking infrastructure, industrial applications, and high-speed data processing systems. This advanced device is part of Microchip's portfolio of semiconductor solutions that deliver precision and reliability for a wide range of applications.

Key Features:

  • High-Speed Operation: The SY100EL34ZG is engineered to operate at exceptional speeds, making it ideal for systems requiring fast switching and signal processing capabilities.
  • Differential 4:1 Multiplexer: With its differential 4:1 multiplexer configuration, this component allows for the selection of one out of four input signals, providing versatility and improved signal integrity in complex circuit designs.
  • Low Power Consumption: Designed with power efficiency in mind, the SY100EL34ZG minimizes power usage, which is crucial for energy-sensitive applications and contributes to the overall reduction of system power requirements.
  • Advanced Technology: Utilizing Microchip's proprietary BiCMOS technology, the SY100EL34ZG offers a combination of high speed, robustness, and reduced power dissipation compared to traditional CMOS and bipolar devices.
  • Compatibility: This device is fully compatible with industry standards, ensuring seamless integration into existing systems and facilitating easy upgrades or replacements.

Applications:

  • High-speed data transfer systems
  • Networking and telecommunication infrastructure
  • Industrial control and automation
  • Test and measurement equipment
  • Signal routing and processing

The SY100EL34ZG is available in a compact, surface-mount package, making it suitable for space-constrained applications while maintaining high performance and reliability. With its combination of features, the SY100EL34ZG is an excellent choice for designers looking to enhance the efficiency and speed of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2721 $62.7210
23+ $5.1464 $118.3672
35+ $4.9856 $174.4960
48+ $4.8248 $231.5904
62+ $4.6639 $289.1618
83+ $4.1815 $347.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess