EN
  • EN
  • DE

PCB80C51BH3

Part No PCB80C51BH3
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033230-PCB80C51BH3
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCB80C51BH3 CAD Model

Description

Introducing the PCB80C51BH3 Microcontroller from NXP

The PCB80C51BH3 is a powerful and versatile microcontroller designed by NXP Semiconductors, a leader in the industry known for innovative and reliable products. This high-performance 8-bit microcontroller is based on the popular 80C51 architecture and is equipped with a wide range of features that make it ideal for a variety of applications in the automotive, industrial, and consumer electronics sectors.

Key Features of PCB80C51BH3

  • High-Speed Architecture: The PCB80C51BH3 operates at a clock frequency of up to 60 MHz, providing quick processing capabilities that are essential for time-sensitive applications.
  • Enhanced Memory: It comes with 64 KB of on-chip ROM and 1024 bytes of RAM, ensuring ample space for complex programs and data storage.
  • Multiple I/O Ports: The device includes 32 programmable I/O lines, giving developers the flexibility to connect to a wide range of peripherals and sensors.
  • Power Management: With its power control modes, the microcontroller supports idle and power-down modes, allowing for efficient power management and conservation.
  • Robust Timer/Counter: Three 16-bit timers/counters are integrated into the PCB80C51BH3, which can be used for event counting, pulse width modulation, or timing intervals.
  • Serial Communication: The microcontroller features a full-duplex serial channel that facilitates easy communication with external devices via standard protocols.
  • On-chip Oscillator: An integrated oscillator with variable frequency options simplifies the system design and reduces the need for external components.

Applications

The PCB80C51BH3's robust set of features makes it suitable for a broad range of applications. It can be used in automotive systems for engine management, in industrial automation for controlling processes, and in consumer electronics for enhancing the functionality of smart devices. Its high-speed processing and extensive I/O capabilities also make it a good fit for communication systems, robotics, and embedded control systems.

Reliability and Support

As with all NXP products, the PCB80C51BH3 is designed to meet the highest standards of quality and reliability. NXP provides comprehensive technical support for developers, including detailed datasheets, application notes, and development tools, to ensure a successful product design and deployment.

Whether you are designing a complex automotive system or a simple consumer electronic device, the PCB80C51BH3 microcontroller from NXP offers the performance, flexibility, and reliability you need to bring your innovative ideas to life.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TURCK
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess