EN
  • EN
  • DE

PCF2112T

Part No PCF2112T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011657-PCF2112T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF2112T CAD Model

Description

NXP PCF2112T LCD Controller/Driver

The NXP PCF2112T is a sophisticated liquid crystal display (LCD) controller and driver designed to meet the needs of compact, low-power display applications. This versatile chip is particularly well-suited for battery-operated devices due to its low power consumption and wide range of features.

Key Features

  • Multiplex Rate: The PCF2112T offers a selectable multiplex rate of 1:32 or 1:40, enabling it to drive a variety of LCD panel sizes and configurations.
  • Display Data RAM: It contains an onboard display data RAM (DDRAM) that allows for the storage of display data, facilitating easy updates to the LCD.
  • Character Generator ROM: The device is equipped with a built-in character generator ROM that supports a range of alphabetic, numeric, and symbolic characters, making it simple to create a user-friendly interface.
  • Interface Options: Communication with microcontrollers is made possible through either an I²C-bus or a Serial Peripheral Interface (SPI), providing flexibility in system design and integration.
  • Low Power Consumption: Designed for power-sensitive applications, the PCF2112T operates with low power requirements, which is critical for extending battery life in portable devices.
  • Temperature Compensation: An internal temperature compensation feature ensures consistent performance over a wide temperature range, making the device reliable in varying environmental conditions.

Applications

The PCF2112T is ideal for a broad range of applications, including handheld meters, small appliances, personal electronics, and any device requiring a compact and energy-efficient alphanumeric display. Its ability to support different character sets and graphics also allows for international product deployments and customizable user interfaces.

Technical Specifications

  • Supply Voltage: 2.5V to 5.5V
  • Low Power Consumption: Ideal for battery-driven applications
  • Display Resolution: Supports up to 4 lines of 40 characters or 8 lines of 24 characters
  • Operating Temperature: -40°C to +85°C

In conclusion, the NXP PCF2112T LCD controller/driver is a highly integrated solution that combines ease of use with performance and energy efficiency, making it an excellent choice for designers looking to enhance the user experience with a reliable and adaptable display interface.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
World Produts Inc.
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TURCK
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess