EN
  • EN
  • DE

SL2S1502FTBX

Part No SL2S1502FTBX
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description ICODE ILT / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 1.5V ~ 1.7V Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Voltage - Supply 1.5V ~ 1.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number SL2S1502
Other Names 935300299115,568-SL2S1502FTBXTR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1235558-SL2S1502FTBX
Ultra Librarian 3D Model Ultra Librarian SL2S1502FTBX CAD Model

Description

The NXP SL2S1502FTBX is a high-performance, passive RFID transponder IC belonging to the UCODE family, designed to offer advanced identification and tracking capabilities for a multitude of applications. This integrated circuit is particularly suited for supply chain management, asset tracking, and authentication of goods due to its long read range and high-speed operation.

Key Features

  • EPC Global UHF Class 1 Gen 2 Compliant: Ensures compatibility with a wide range of RFID readers and infrastructure for seamless integration into existing systems.
  • Extended Read/Write Range: Provides reliable and efficient operation even in challenging environments, making it ideal for logistics and inventory management.
  • High-Speed Data Transfer: Capable of swift data processing, which is essential for operations requiring quick throughput and identification.
  • Anti-Collision Functionality: Enables the scanning of multiple tags simultaneously, greatly improving operational efficiency.
  • Durable Design: Built to withstand harsh conditions, ensuring longevity and reliability in a variety of applications.

Applications

  • Supply Chain Management
  • Asset Tracking
  • Inventory Management
  • Product Authentication
  • Logistics

Technical Specifications

Parameter Specification
Frequency 860 - 960 MHz
Memory 512 bits of EPC, 64 bits of TID, 32 bits of User Memory
Data Retention Up to 10 years at 55°C
Write Endurance 100,000 cycles at 25°C

The NXP SL2S1502FTBX integrates seamlessly with a variety of applications, providing a versatile solution for businesses looking to optimize their inventory and supply chain processes. Its robust design and compliance with industry standards make it a reliable choice for companies requiring a high-performance RFID solution.

You May Also Be Interested in

STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5223
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess