EN
  • EN
  • DE

U420B2

Part No U420B2
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101814-U420B2
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U420B2 CAD Model

Description

The Vishay U420B2 is an integrated circuit designed for remote control applications. It is a single-chip solution that incorporates the necessary functions to decode and execute commands from infrared (IR) remote controls. Commonly used in consumer electronics such as TVs, set-top boxes, and audio equipment, the U420B2 provides a cost-effective and reliable way to implement remote control functionality.

Applications:

  • Television (TV) sets: Decoding IR signals for channel selection, volume control, and menu navigation.
  • Set-top boxes (STBs): Enabling remote control of STB functions like program selection and on-screen display control.
  • Audio equipment (Amplifiers, Receivers): Controlling volume, source selection, and playback functions.
  • DVD and Blu-ray players: Managing playback, menu navigation, and settings adjustments.
  • Home automation systems: Integrating with IR remote controls for controlling lighting, HVAC, and other smart home devices.

Features:

  • Infrared (IR) Remote Control Decoding: Decodes standard IR remote control protocols (e.g., RC5, RC6).
  • On-Chip Oscillator: Integrated oscillator eliminates the need for an external clock source.
  • Low Power Consumption: Designed for low power operation, extending battery life in remote control applications.
  • Multiple Output Channels: Provides multiple output channels for controlling various functions.
  • Programmable Functions: Allows for customization of functions and command mappings.
  • Noise Immunity: Robust design ensures reliable operation in noisy environments.
  • Small Package: Compact package for easy integration into space-constrained designs.

Benefits:

  • Simplified Remote Control Design: Integrates all necessary functions into a single chip, reducing component count and design complexity.
  • Reduced System Cost: Cost-effective solution for implementing remote control functionality.
  • Improved Reliability: Robust design ensures reliable operation in various environments.
  • Extended Battery Life: Low power consumption prolongs the battery life of remote controls.
  • Flexible Functionality: Programmable functions allow for customization and adaptation to different applications.

Additional Details:

The Vishay U420B2 typically operates from a single power supply voltage (e.g., 5V or 3.3V). It incorporates input filters and noise reduction circuitry to improve the reliability of the received IR signals. The output channels can be configured to drive various loads, such as LEDs, relays, or microcontroller inputs. The specific programming and configuration options for the U420B2 are usually detailed in the device's datasheet and application notes. It conforms to industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The device's datasheet provides detailed information on pin configurations, electrical characteristics, and application circuits to assist designers in integrating the U420B2 into their systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess