EN
  • EN
  • DE

PCAL6416APW,118

Part No PCAL6416APW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders 16b I2C BUS INTERUPT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCAL6416A
Mounting Style SMD/SMT
Package / Case TSSOP-24
Interface Type I2C, Serial, SMBus
Number of I/Os 16 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 1.65 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
ESD Protection 2 kV
Input Voltage 1.65 V to 5.5 V
Output Current 25 mA
Output Voltage 6.5 V
Product I/O Expanders
Type I/O Expander
Brand NXP Semiconductors
Logic Family PCAL6416
Logic Type I2C, SMBus
Operating Supply Current 200 mA
Operating Supply Voltage 1.65 V to 5.5 V
Product Type I/O Expanders
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCAL6416APW,118 CAD Model

Description

The PCAL6416APW,118 is a sophisticated I/O expander from NXP Semiconductors, designed to provide additional GPIO (General Purpose Input/Output) interfaces for microcontroller-based systems where additional I/Os are needed. This product is an ideal solution for expanding the I/O capabilities of an embedded system without the need for a complete redesign or a more significant microcontroller.

Key Features

  • Expansive I/O: The device features 16 I/O pins which can be individually configured as either inputs or outputs, providing flexibility for a wide range of applications.
  • High-Speed Interface: It supports a fast I2C-bus interface with speeds up to 1 MHz (Fast-mode Plus), ensuring quick communication with the host controller.
  • Interrupt Function: An integrated interrupt function allows the device to notify the host controller of changes on the input pins, which is critical for responsive and efficient system behavior.
  • Low Standby Current: The PCAL6416APW,118 is designed for low power consumption with a very low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Polarity Inversion: Input and output polarity inversion is available to simplify the design of hardware interfaces.
  • Robust Package: The device comes in a TSSOP28 package, which is ideal for space-constrained applications.

Applications

The PCAL6416APW,118 is used in a variety of applications, particularly where there is a need to expand the I/O capability of microcontroller systems. Typical applications include:

  • Server motherboards
  • Embedded systems
  • Industrial control systems
  • Portable devices
  • Consumer electronics

Product Summary

The NXP PCAL6416APW,118 is a highly integrated I/O expander with a rich set of features that make it a versatile choice for extending the I/O functionality in a wide range of electronic systems. Its support for high-speed I2C communication, low power consumption, and advanced configuration options allow for seamless integration into existing designs, providing a cost-effective and efficient solution for I/O expansion needs.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7568 $52.7040
70+ $1.4415 $100.9050
110+ $1.3965 $153.6150
150+ $1.3514 $202.7100
195+ $1.3064 $254.7480
260+ $1.1712 $304.5120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess