EN
  • EN
  • DE

PCA9685PW,118

Part No PCA9685PW,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description LED Display Drivers I2C Bus LED Controller 28-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package / Case TSSOP-28
Supply Voltage - Max 5.5 V
Supply Voltage - Min 2.3 V
Supply Current - Max 10 mA
Mounting Style SMD/SMT
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series PCA9685
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Number of LEDs 16 LED
Brand NXP Semiconductors
High Level Output Current 10 uA
Low Level Output Current 25 mA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 400 mW
Product Type LED Display Drivers
Standard Pack Qty 2500
Subcategory Driver ICs
Ultra Librarian 3D Model Ultra Librarian PCA9685PW,118 CAD Model

Description

Product Overview: PCA9685PW,118 by NXP Semiconductors

The PCA9685PW,118 is a highly versatile 16-channel, 12-bit PWM I2C-bus LED controller designed by NXP Semiconductors, which is renowned for its precision and flexibility in controlling multiple LED channels. This device is particularly useful in scenarios where an I2C-bus interface, multi-channel LED control, and brightness adjustment are required, making it an ideal choice for LED status indication, backlighting LCD displays, and other situations that require multiple PWM outputs.

Each of the 16 independent channels can be set to its own PWM duty cycle, allowing for intricate patterns of light intensity across an array of LEDs. The PCA9685PW,118 operates on a supply voltage range of 2.3V to 5.5V, making it suitable for a wide range of applications, including those that are battery powered. Additionally, the device supports a low standby current, which is crucial for power-sensitive applications.

One of the key features of the PCA9685PW,118 is its built-in oscillator for PWM control, which means that it does not require an external clock. This simplifies the design and reduces the overall bill of materials. Moreover, the device offers a programmable frequency from 24 Hz to approximately 1526 Hz, providing designers with the flexibility to adjust the modulation frequency as needed for different LED applications.

For easy integration into existing designs, the PCA9685PW,118 comes in a TSSOP28 package, which is compact and space-efficient. Its I2C-bus interface supports up to 1000 kHz (Fast-mode Plus), allowing for high-speed communication with microcontrollers or other I2C devices.

Furthermore, the PCA9685PW,118 includes features such as an external driver transistor output for higher current capability, an active LOW output enable pin to quickly disable all outputs, and thermal shutdown protection. These features enhance the reliability and safety of the device in various operating conditions.

In summary, the PCA9685PW,118 from NXP Semiconductors is a powerful and adaptable solution for controlling multiple LEDs with precision. Its combination of high channel count, extensive voltage range, and programmable frequencies make it an excellent choice for designers looking to create sophisticated lighting effects or to manage multiple LED channels efficiently.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7392 $52.0448
45+ $2.2475 $101.1375
69+ $2.1773 $150.2337
95+ $2.1071 $200.1745
123+ $2.0368 $250.5264
165+ $1.8261 $301.3065
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,480 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess