EN
  • EN
  • DE

PCA9570GMH

Part No PCA9570GMH
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC GPIO EXPANDER 8XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 4 I²C, SMBus 100 kHz 8-XQFN (1.6x1.6)
Manufacturer NXP
Package Reel - TR
Number of I/O 4
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-XFQFN Exposed Pad
Case / Package 8-XQFN (1.6x1.6)
Family Name PCA9570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-10952-6, 568-10952-2, PCA9570GMH-ND, 935298348125, 568-10952-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888719-PCA9570GMH
Ultra Librarian 3D Model Ultra Librarian PCA9570GMH CAD Model

Description

The PCA9570GMH is a state-of-the-art integrated circuit from NXP Semiconductors, designed to cater to a wide array of applications requiring robust I/O expansion capabilities. This versatile component is part of NXP's leading-edge GPIO (General Purpose Input/Output) expander product line, which is renowned for its high performance and reliability.

Key Features

  • I2C Interface: The PCA9570GMH includes a built-in I2C-bus interface, supporting fast-mode Plus (Fm+) with up to 1 MHz clock speed, making it suitable for high-speed data transfers and communication with microcontrollers.
  • GPIO Expansion: It provides additional GPIOs that can be configured as inputs or outputs, allowing for significant expansion of I/O capabilities without the need for additional microcontroller pins.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered and energy-sensitive applications.
  • High Drive Capability: The outputs of the PCA9570GMH are capable of high-current drive, suitable for directly driving LEDs or other high-load devices.
  • Robust Design: It is engineered to withstand electrostatic discharge (ESD) and other common electrical overstress conditions, ensuring reliability and longevity in harsh environments.

Applications

The PCA9570GMH is well-suited for a variety of applications, including but not limited to:

  • Server and data center infrastructure
  • Industrial control systems
  • Consumer electronics
  • Automotive modules
  • Smart home devices

Package and Quality

Encased in a compact and durable package, the PCA9570GMH ensures easy integration into existing and new designs. NXP's commitment to quality means each IC undergoes rigorous testing to meet the highest industry standards for performance and reliability.

In conclusion, the NXP PCA9570GMH represents a perfect blend of functionality, efficiency, and durability, making it an excellent choice for designers looking to enhance their systems with additional I/O capabilities without compromising on space or power.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6992 $52.4400
175+ $0.5737 $100.3975
270+ $0.5558 $150.0660
375+ $0.5378 $201.6750
485+ $0.5199 $252.1515
645+ $0.4661 $300.6345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess