Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038493-24AA16-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA16-I/SN CAD Model

Description

Microchip Technology's 24AA16-I/SN EEPROM

The 24AA16-I/SN is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry-leading Microchip Technology. This EEPROM component is designed to provide efficient non-volatile data storage for a wide range of applications, including industrial, automotive, and consumer electronics.

Encased in a sleek SOIC-8 (SN) package, the 24AA16-I/SN offers a substantial 16K (16,384) bits of memory, organized as 2,048 words of 8 bits each. This organization allows for flexible data management and easy access to stored information. The device operates over a broad voltage range (1.8V to 5.5V), making it suitable for low-power operations and compatible with most microcontrollers and digital systems.

One of the key features of the 24AA16-I/SN is its I²C-compatible (IIC) serial interface, which enables simple integration into existing bus systems with minimal pin count. The I²C interface supports a 100 kHz (Standard), 400 kHz (Fast), and 1 MHz (Fast-Plus) data transfer rates, allowing for rapid data access and programming.

The 24AA16-I/SN is built to withstand harsh environments, with an industrial temperature range of -40°C to +85°C. This robustness ensures reliable performance even in extreme conditions, making it an ideal choice for applications that may be exposed to varying temperatures and demanding operating scenarios.

Additional features of this EEPROM include a write protect pin for hardware data protection, low power consumption, and a self-timed erase/write cycle with auto-erase before write. The device also supports page write operations for up to 16 bytes, reducing the overall programming time for large data buffers.

For design flexibility, the 24AA16-I/SN includes a programmable read-only Electronic Serial Number (ESN) feature, which provides a unique ID that can be used for identification, security, or tracking purposes within a system.

Overall, the 24AA16-I/SN from Microchip Technology is a reliable and versatile memory solution that offers the quality and performance expected from a leading semiconductor manufacturer. Its integration ease, coupled with durability and a comprehensive set of features, makes it an excellent choice for designers and engineers seeking a dependable non-volatile memory component.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ECAD model for NV24C16MUW3VTBG
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for NM93C66MT8X
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ECAD model for FM93C66ALMT8X
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Need more? Email Us
ECAD model for IS93C56A-2GRLI-TR
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for FM24C64FLZEMT8X
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ECAD model for FM24C256VM8

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7685 $53.7950
160+ $0.6306 $100.8960
250+ $0.6109 $152.7250
340+ $0.5912 $201.0080
440+ $0.5715 $251.4600
590+ $0.5123 $302.2570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention