EN
  • EN
  • DE

PCA9537DPZ

Part No PCA9537DPZ
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC XPND 400KHZ I2C SMBUS 10TSSOP / I/O Expander 4 I²C, SMBus 400 kHz 10-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Number of I/O 4
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 24mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-TSSOP
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350344-PCA9537DPZ
Ultra Librarian 3D Model Ultra Librarian PCA9537DPZ CAD Model

Description

Product Overview: NXP PCA9537DPZ

The NXP PCA9537DPZ is a highly versatile, low-voltage 4-bit I²C-bus and SMBus low-power I/O expander. This integrated circuit offers a convenient solution for expanding input/output capabilities of I²C-bus/SMBus compatible controllers. Designed to operate with a power supply voltage ranging from 2.3V to 5.5V, the PCA9537DPZ is suitable for a wide array of applications, particularly in systems that require low power consumption and a high level of integration.

Key Features:

  • I²C Interface: The device features a bi-directional I²C-bus and SMBus interface which is capable of operating at speeds up to 400 kHz, making it compatible with most microcontrollers and processors.
  • Configurable I/O Pins: All four I/O pins can be independently configured as either inputs or outputs, providing flexibility for various application requirements.
  • Interrupt Output: An interrupt output is provided, which can be triggered by input state changes, eliminating the need for constant polling by the host controller and thus reducing overall power consumption.
  • Low Standby Current: The PCA9537DPZ is optimized for low standby current, which is particularly beneficial for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: With an operating voltage range of 2.3V to 5.5V, the device supports both 3.3V and 5V logic levels, allowing for easy integration in mixed-voltage systems.
  • Polarity Inversion: The I/O polarity can be inverted, which provides additional flexibility in interfacing with external components.
  • Small Footprint: Housed in a small TSSOP8 package, the PCA9537DPZ occupies minimal board space, making it ideal for space-constrained applications.

Applications:

The PCA9537DPZ is well-suited for a variety of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment
  • Automotive systems

With its combination of flexibility, low power consumption, and ease of use, the NXP PCA9537DPZ I/O expander is an excellent choice for designers looking to enhance the I/O capabilities of their systems without incurring significant power or space penalties.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess