EN
  • EN
  • DE

IT6211VG/AX

Part No IT6211VG/AX
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826326-IT6211VG/AX
Ultra Librarian 3D Model Ultra Librarian IT6211VG/AX CAD Model

Description

The IT6211VG/AX is a high-performance HDMI receiver manufactured by ITE Tech. Similar to the IT6211N/AX, it is designed to decode HDMI signals and output high-quality video and audio for various display applications. This receiver supports a wide range of HDMI features and resolutions, making it suitable for use in TVs, monitors, projectors, and other consumer electronics devices. The 'VG' likely denotes variations in feature set, performance characteristics, or supported standards compared to the 'N' version.

Applications

  • High-definition televisions (HDTVs): Receiving and decoding HDMI signals from set-top boxes, Blu-ray players, and gaming consoles.
  • Computer monitors: Displaying high-resolution video and audio from computers and laptops.
  • Projectors: Inputting HDMI signals for large-screen presentations and home theater systems.
  • Audio/video receivers (AVRs): Decoding HDMI audio streams and routing them to speakers.
  • Digital signage: Driving high-quality displays with HDMI content.

Features

  • HDMI 1.4 receiver (Likely, but confirm with datasheet): Supports HDMI 1.4 features, including 3D video and Audio Return Channel (ARC).
  • High resolution support: Handles resolutions up to 1080p and potentially higher.
  • Integrated HDCP decryption: Decrypts HDCP-protected content for playback.
  • Audio extraction: Extracts audio streams from the HDMI signal.
  • Low power consumption: Minimizes power usage in standby and active modes.
  • Compact package: Allows for easy integration into space-constrained designs.

Benefits

  • High-quality video and audio: Delivers sharp, clear images and immersive sound.
  • Wide compatibility: Supports a broad range of HDMI devices and resolutions.
  • Simplified system design: Reduces the need for external components.
  • Reduced power consumption: Contributes to energy-efficient product designs.
  • Secure content playback: HDCP decryption ensures compliance with copyright protection requirements.

Additional Details

The IT6211VG/AX HDMI receiver likely includes advanced features such as automatic equalization and clock recovery to ensure reliable signal reception. It probably supports various audio formats, including Dolby Digital and DTS. The device may incorporate power management features to minimize power consumption in different operating modes. It is crucial to refer to the ITE Tech datasheet for detailed specifications, including the precise differences between the 'N' and 'VG' versions, supported resolutions, audio formats, power consumption figures, and package dimensions. Look for specific improvements or changes in HDCP support, audio capabilities, or power efficiency compared to the IT6211N/AX.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess