EN
  • EN
  • DE

PCA9556PW-T

Part No PCA9556PW-T
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 20mA
Max Frequency 100kHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 061222-PCA9556PW-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9556PW-T CAD Model

Description

NXP PCA9556PW-T: 8-bit I²C and SMBus I/O Expander

The PCA9556PW-T is a robust 8-bit I/O expander from NXP Semiconductors, designed to provide additional I/O capability for microcontrollers over an I²C or SMBus interface. This versatile component is housed in a TSSOP16 package, making it a compact and practical solution for expanding the number of I/Os in a variety of applications, ranging from servers and personal computers to industrial control systems and consumer electronics.

Key Features

  • Interface: The PCA9556PW-T operates via a two-wire I²C-bus/SMBus serial interface, supporting standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, thus offering flexibility in communication speed to match different system requirements.
  • Ports: It features 8 I/O ports that can be independently configured as inputs or outputs, providing a simple and cost-effective way to increase the available I/O ports on a microcontroller or processor.
  • Interrupt Output: An interrupt output is provided to signal the host controller when an input state has changed, enhancing the efficiency of the system by eliminating the need for continuous polling of the input status.
  • Power Management: The device includes built-in power-on reset circuitry and supports both 3.3V and 5V supply voltages, making it suitable for mixed voltage systems and ensuring compatibility with a wide range of microcontrollers and processors.
  • Polarity Inversion: Input port polarity can be inverted, allowing for easy adaptation to different types of sensors or inputs that may require an inverted logic level.

Applications

The PCA9556PW-T is an ideal solution for system expansion when the number of I/Os provided by the main controller is insufficient. It is commonly used in:

  • Servers and data centers for status monitoring and control
  • Industrial automation for extending input/output capabilities of PLCs
  • Consumer electronics to manage additional buttons, LEDs, or sensors
  • Automotive applications for sensor reading and light control

With its easy-to-use I²C interface and versatile features, the NXP PCA9556PW-T is an excellent choice for designers looking to enhance their system's I/O capabilities without significant complexity or cost.

You May Also Be Interested in

Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5038 $60.1520
95+ $1.2347 $117.2965
145+ $1.1954 $173.3330
200+ $1.1573 $231.4600
260+ $1.1192 $290.9920
350+ $1.0025 $350.8750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess