EN
  • EN
  • DE

ECC-T3G100DG2

Part No ECC-T3G100DG2
Manufacturer Panasonic
Catalog Ceramic Capacitors
Description CAP CER 10PF 4KV SL/GP SMD / 10 pF ±0.5pF 4000V (4kV) Ceramic Capacitor SL/GP Nonstandard SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Panasonic Electronic Components
Package Tape & Reel
Product Status Obsolete
Capacitance 10 pF
Tolerance ±0.5pF
Voltage - Rated 4000V (4kV)
Temperature Coefficient SL/GP
Temperature Range - Operating -25°C ~ 105°C
Features High Voltage
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case Nonstandard SMD
Dimension 0.224" L x 0.177" W (5.70mm x 4.50mm)
Thickness (Max) 0.091" (2.30mm)
Base Product Number ECC-T
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names PCC2375TR,PCC2375DKR,ECCT3G100DG2,PCC2375CT
Standard Package 3,000
Win Source Part Number 1170400-ECC-T3G100DG2
Ultra Librarian 3D Model Ultra Librarian ECC-T3G100DG2 CAD Model

Description

The 1170400-ECC-T3G100DG2 is a high-voltage ceramic capacitor from Panasonic Electronic Components.

  • Capacitance: 10 pF
  • Voltage Rating: 4000V (4kV)
  • Application: general-purpose
  • Package: tape & reel
  • Temperature Coefficient: SL/GP
  • Tolerance: ±0.5pF
  • Thickness: 0.091" (2.30mm)
  • Mounting: surface mount, MLCC
  • Series: ECC-T
  • Dimension: 0.224" L x 0.177" W (5.70mm x 4.50mm)
  • Package/Case: nonstandard SMD
  • Temperature Range: -25°C ~ 105°C
  • ECCN: EAR99
  • Failure Rate: -
  • Standard Package: 3,000
  • Manufacturer: Panasonic Electronic Components

You May Also Be Interested in

Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess